Sound Quality® R-100 Baffles are ideal for applications that require baffles with a "crisp" corner and finished face. R-100 Baffles are available in a 1" or 2" thickness. Standard size is 2' x 4' with custom sizes up to a maximum of 4' x 10'. Substrate
6-7# PCF rigid fiberglass core with optional chemically hardened edges Finishes
Guilford of Maine FR701 Style 2100 is standard
Sailcloth Nylon
Webcore Vinyls
Designer and customer specified fabrics are available Acoustical NRC Rating
1"................. .80-.90
2"................. 1.05-1.15 Edge Detail
Square
Bevel
Radius
Mitre
Fire Rating
All components shall have a Class A fire rating per ASTM E-84
Sound Quality® R-100 Baffles are ideal for applications that require baffles with a "crisp" corner and finished face.
R-100 Baffles are available in a 1" or 2" thickness. Standard size is 2' x 4' with custom sizes up to a maximum of 4' x 10'.
Substrate
- 6-7# PCF rigid fiberglass core with optional chemically hardened edges
Finishes
- Guilford of Maine FR701 Style 2100 is standard
- Sailcloth Nylon
- Webcore Vinyls
- Designer and customer specified fabrics are available
Acoustical NRC Rating
- 1"................. .80-.90
- 2"................. 1.05-1.15
Edge Detail
- Square
- Bevel
- Radius
- Mitre
- Fire Rating
- All components shall have a Class A fire rating per ASTM E-84