Sound Quality® C-300 Ceiling Tiles have a white cloth facing. C-300 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate
6-7# PCF rigid fiberglass core Finishes
Signature white cloth facing
Option of Guilford Fr 701 Facing Weights
C-300
2' x 2' - 2lbs/ea
2' x 4' - 4lbs/ea Acoustical NRC Rating
1"........ 0.85
2"........ 1.15 Fire Rating
All components shall have a Class A fire rating per ASTM E-84
Sound Quality® C-300 Ceiling Tiles have a white cloth facing. C-300 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
Substrate
- 6-7# PCF rigid fiberglass core
Finishes
- Signature white cloth facing
- Option of Guilford Fr 701 Facing
Weights
- C-300
- 2' x 2' - 2lbs/ea
- 2' x 4' - 4lbs/ea
Acoustical NRC Rating
- 1"........ 0.85
- 2"........ 1.15
Fire Rating
- All components shall have a Class A fire rating per ASTM E-84