IES2000 Sound Quality® C-100 Celing Tile

Description
Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes 2 mil white pebblegrain * also available in Black Mat facing Weights C-100 2' x 2' - 2lbs/ea 2' x 4' - 4lbs/ea Acoustical NRC Rating 1".......... 0.85 2".......... 1.15 Fire Rating All components shall have a Class A fire rating per ASTM E-84
Description
Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes 2 mil white pebblegrain * also available in Black Mat facing Weights C-100 2' x 2' - 2lbs/ea 2' x 4' - 4lbs/ea Acoustical NRC Rating 1".......... 0.85 2".......... 1.15 Fire Rating All components shall have a Class A fire rating per ASTM E-84

Suppliers

Company
Product
Description
Supplier Links
Sound Quality® C-100 Celing Tile -  - IES2000
St. Paris, OH, USA
Sound Quality® C-100 Celing Tile
Sound Quality® C-100 Celing Tile
Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes 2 mil white pebblegrain * also available in Black Mat facing Weights C-100 2' x 2' - 2lbs/ea 2' x 4' - 4lbs/ea Acoustical NRC Rating 1".......... 0.85 2".......... 1.15 Fire Rating All components shall have a Class A fire rating per ASTM E-84

Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.

Substrate

  • 6-7# PCF rigid fiberglass core
  • Finishes
  • 2 mil white pebblegrain
  • * also available in Black Mat facing

Weights

  • C-100
  • 2' x 2' - 2lbs/ea
  • 2' x 4' - 4lbs/ea

Acoustical

  • NRC Rating
  • 1".......... 0.85
  • 2".......... 1.15
  • Fire Rating
  • All components shall have a
  • Class A fire rating per ASTM E-84
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name Sound Quality® C-100 Celing Tile
Description Ceiling
NRC 1.15 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products