IES2000 Ceiling Baffles Sonex® Valueline Baffles

Description
High-performance acoustic baffle Economically priced Reduces echo and reverberation in large, open areas Absorbs sound energy from multiple sources Field-fitted stainless steel corkscrew hangers (2 per baffle) included Wall-to-wall cable installation is completed by sliding baffles into place from one side of the room, allowing for uninterrupted activating Can be installed with ceiling-mounted cables for arrangement in the same director or every other in turned 90 degrees Can be arranged in box-like or crisscross patterns Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) resistant to fungus and microbial growth Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: 12.7 to 15 sabins per baffle (ASTM C423-90a) Applications: indoor swimming pools, natatoriums, warehouses, production plants and gymnasiums
Description
High-performance acoustic baffle Economically priced Reduces echo and reverberation in large, open areas Absorbs sound energy from multiple sources Field-fitted stainless steel corkscrew hangers (2 per baffle) included Wall-to-wall cable installation is completed by sliding baffles into place from one side of the room, allowing for uninterrupted activating Can be installed with ceiling-mounted cables for arrangement in the same director or every other in turned 90 degrees Can be arranged in box-like or crisscross patterns Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) resistant to fungus and microbial growth Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: 12.7 to 15 sabins per baffle (ASTM C423-90a) Applications: indoor swimming pools, natatoriums, warehouses, production plants and gymnasiums

Suppliers

Company
Product
Description
Supplier Links
Ceiling Baffles - Sonex® Valueline Baffles - IES2000
St. Paris, OH, USA
High-performance acoustic baffle Economically priced Reduces echo and reverberation in large, open areas Absorbs sound energy from multiple sources Field-fitted stainless steel corkscrew hangers (2 per baffle) included Wall-to-wall cable installation is completed by sliding baffles into place from one side of the room, allowing for uninterrupted activating Can be installed with ceiling-mounted cables for arrangement in the same director or every other in turned 90 degrees Can be arranged in box-like or crisscross patterns Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) resistant to fungus and microbial growth Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: 12.7 to 15 sabins per baffle (ASTM C423-90a) Applications: indoor swimming pools, natatoriums, warehouses, production plants and gymnasiums
  • High-performance acoustic baffle
  • Economically priced
  • Reduces echo and reverberation in large, open areas
  • Absorbs sound energy from multiple sources
  • Field-fitted stainless steel corkscrew hangers (2 per baffle) included
  • Wall-to-wall cable installation is completed by sliding baffles into place from one side of the room, allowing for uninterrupted activating
  • Can be installed with ceiling-mounted cables for arrangement in the same director or every other in turned 90 degrees
  • Can be arranged in box-like or crisscross patterns
  • Made from willtec® foam
  • Softly sculpted surface
  • Class 1 fire resistant (ASTM E 84)
  • resistant to fungus and microbial growth
  • Colors: natural white and light grey; HPC-coating
  • Dimensions: 610 x 1219 mm (24 x 48 inches)
  • Thickness: 51 mm (2 inches)
  • Sound absorption: 12.7 to 15 sabins per baffle (ASTM C423-90a)
  • Applications: indoor swimming pools, natatoriums, warehouses, production plants and gymnasiums
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Sonex® Valueline Baffles
Product Name Ceiling Baffles
Description Baffle
T 2.0 inch (50.8 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustipad™ Carpet Floor Soundproofing Underlayment -  - Acoustiblok, Inc.
Specs
Description Floor
T 0.1 inch (3.17 mm)
W 4 inch (102 mm)
View Details
Sound Quality® C-300 Celing Tile -  - IES2000
Specs
Description Ceiling
NRC 1.15 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
View Details