IES2000 Ceiling Baffles Sonex®one Baffles

Description
High-performance acoustic baffle Hangs from ceilings in large, open areas Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 76 mm (3 inches) Sound absorption: 12.9 sabins per baffle (ASTM C423-90a) Applications: auditoriums, gymnasiums, indoor swimming pools, recreation centers and production facilities
Description
High-performance acoustic baffle Hangs from ceilings in large, open areas Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 76 mm (3 inches) Sound absorption: 12.9 sabins per baffle (ASTM C423-90a) Applications: auditoriums, gymnasiums, indoor swimming pools, recreation centers and production facilities

Suppliers

Company
Product
Description
Supplier Links
Ceiling Baffles - Sonex®one Baffles - IES2000
St. Paris, OH, USA
Ceiling Baffles
Sonex®one Baffles
Ceiling Baffles Sonex®one Baffles
High-performance acoustic baffle Hangs from ceilings in large, open areas Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees Made from willtec® foam Softly sculpted surface Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey; HPC-coating Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 76 mm (3 inches) Sound absorption: 12.9 sabins per baffle (ASTM C423-90a) Applications: auditoriums, gymnasiums, indoor swimming pools, recreation centers and production facilities
  • High-performance acoustic baffle
  • Hangs from ceilings in large, open areas
  • Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains
  • Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees
  • Made from willtec® foam
  • Softly sculpted surface
  • Class 1 fire resistant (ASTM E 84)
  • Colors: natural white and light grey; HPC-coating
  • Dimensions: 610 x 1219 mm (24 x 48 inches)
  • Thickness: 76 mm (3 inches)
  • Sound absorption: 12.9 sabins per baffle (ASTM C423-90a)
  • Applications: auditoriums, gymnasiums, indoor swimming pools, recreation centers and production facilities
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Sonex®one Baffles
Product Name Ceiling Baffles
Description Baffle
T 3.0 inch (76.2 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wood Floor Soundproofing Underlayment - WF0.125 - Acoustiblok, Inc.
Specs
Description Floor
T 0.1 inch (3.17 mm)
Mounting Holes
View Details
Acoustical Pipe and Duct Lagging - 1B Lag -  - IES2000
Specs
Description Lagging
T 0.1 inch (2.29 mm)
W 48 inch (1219 mm)
View Details