IES2000 Ceiling Tiles Sonex® AFS

Description
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
Description
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Sonex® AFS - IES2000
St. Paris, OH, USA
Ceiling Tiles
Sonex® AFS
Ceiling Tiles Sonex® AFS
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
  • High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance
  • Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface
  • Large lightweight panels for faster production time
    Low VOC, better indoor air quality, high light reflectance
  • Colors: natural grey, optional acoustic coating can be applied by a certified applicator
  • Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical
  • Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches)
  • Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type
  • Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Sonex® AFS
Product Name Ceiling Tiles
Description Ceiling
NRC 1.05 NRC
T 0.6 to 2.0 inch (16 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Foams - Melamine Foam -  - IES2000
Specs
Description Sheet/Roll
T 0.2 to 18.0 inch (6.35 to 457 mm)
W 24 to 48 inch (610 to 1219 mm)
View Details
AP Coilflex™ Conformable Duct Liner -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.60 NRC
T 0.5 to 1.0 inch (12.7 to 25.4 mm)
View Details