IES2000 Sanitary Baffle

Description
Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. These FDA approved baffles are a durable, low cost, and virtually rip-proof method of adding sound absorption to reverberant areas. The sound absorption core is completely encapsulated in a reinforced polyester film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x2' with two brass grommets on one four foot side. FDA approved Washable Stain resistant NRC rating up to 12.8 per 4'x2' baffle Choice of core densities (1.6 lb or 3.0 lb) Applications: Typical uses include in food processing plants, bottling lines, clean rooms, hospitals, wineries, swimming pools, animal hospitals, and institutional kitchens. Product Data: Description 1.6 lb/ft3 or 3.0 lb/ft3 fiberglass core fully encapsulated in a virtually rip-proof reinforced white mylar film. Nominal thickness Type "A" -1 ½" : Type "B" -2" Standard sizes 48" x 24" Temperature Range -40° to +220° F
Datasheet
Description
Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. These FDA approved baffles are a durable, low cost, and virtually rip-proof method of adding sound absorption to reverberant areas. The sound absorption core is completely encapsulated in a reinforced polyester film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x2' with two brass grommets on one four foot side. FDA approved Washable Stain resistant NRC rating up to 12.8 per 4'x2' baffle Choice of core densities (1.6 lb or 3.0 lb) Applications: Typical uses include in food processing plants, bottling lines, clean rooms, hospitals, wineries, swimming pools, animal hospitals, and institutional kitchens. Product Data: Description 1.6 lb/ft3 or 3.0 lb/ft3 fiberglass core fully encapsulated in a virtually rip-proof reinforced white mylar film. Nominal thickness Type "A" -1 ½" : Type "B" -2" Standard sizes 48" x 24" Temperature Range -40° to +220° F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Baffle -  - IES2000
St. Paris, OH, USA
Sanitary Baffle
Sanitary Baffle
Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. These FDA approved baffles are a durable, low cost, and virtually rip-proof method of adding sound absorption to reverberant areas. The sound absorption core is completely encapsulated in a reinforced polyester film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x2' with two brass grommets on one four foot side. FDA approved Washable Stain resistant NRC rating up to 12.8 per 4'x2' baffle Choice of core densities (1.6 lb or 3.0 lb) Applications: Typical uses include in food processing plants, bottling lines, clean rooms, hospitals, wineries, swimming pools, animal hospitals, and institutional kitchens. Product Data: Description 1.6 lb/ft3 or 3.0 lb/ft3 fiberglass core fully encapsulated in a virtually rip-proof reinforced white mylar film. Nominal thickness Type "A" -1 ½" : Type "B" -2" Standard sizes 48" x 24" Temperature Range -40° to +220° F

Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. These FDA approved baffles are a durable, low cost, and virtually rip-proof method of adding sound absorption to reverberant areas. The sound absorption core is completely encapsulated in a reinforced polyester film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x2' with two brass grommets on one four foot side.

  • FDA approved
  • Washable
  • Stain resistant
  • NRC rating up to 12.8 per 4'x2' baffle
  • Choice of core densities (1.6 lb or 3.0 lb)

Applications: Typical uses include in food processing plants, bottling lines, clean rooms, hospitals, wineries, swimming pools, animal hospitals, and institutional kitchens.

Product Data:
Description1.6 lb/ft3 or 3.0 lb/ft3 fiberglass core fully encapsulated in a virtually rip-proof reinforced white mylar film.
Nominal thicknessType "A" -1 ½" : Type "B" -2"
Standard sizes48" x 24"
Temperature Range-40° to +220° F
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name Sanitary Baffle
Description Baffle
NRC 12.80 NRC
T 1.5 to 2.0 inch (38.1 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sound Sheild™ Noise Control Curtain - SCC NT Series - Steel Guard Safety Corp.
Specs
Description Barrier; Curtain
W 54 inch (1372 mm)
H 84 to 240 inch (2134 to 6096 mm)
View Details
Ceiling Tiles - Sonex® Mini Panels - IES2000
Specs
Description Ceiling
NRC 0.65 NRC
T 1.0 to 1.5 inch (25.4 to 38.1 mm)
View Details