IES2000 PVC Sound Absorption Baffle

Description
IES - 2000's PVC Baffles are an economic, efficient solution to sound reverberation issues. The PVC baffle is comprised of a poly-vinyl chloride bag encompassing a sound absorptive fiberglass, with a reinforced edge binding sewn around the entire perimeter of each baffle to prevent any seams from opening – a common problem with heat-sealed versions. The product is supplied as hanging baffles or as longer banners; either is available in white, gray, or black. Grommets are installed for suspending the baffles or banners from wire or cable ties. NRC rating 11.0 per 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight, easy to install Applications: Typically used in areas where you want to introduce soft, sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. This creates an improved acoustical environment with lower noise levels and clearer communication in such applications as wood working facilities, manufacturing plants, gymnasiums, sports arenas, environmental control booths, and music rooms. Product Data: Description 1.6 lb/ft3 fiberglass core inside a sewn PVC bag. Standard thickness 1", 1 ½", 2" Standard size Baffles: 48" x 24" ; Banners 48" x any length to 25 feet Notes Additional sizes, fiberglass core densities and thickness available.
Datasheet
Description
IES - 2000's PVC Baffles are an economic, efficient solution to sound reverberation issues. The PVC baffle is comprised of a poly-vinyl chloride bag encompassing a sound absorptive fiberglass, with a reinforced edge binding sewn around the entire perimeter of each baffle to prevent any seams from opening – a common problem with heat-sealed versions. The product is supplied as hanging baffles or as longer banners; either is available in white, gray, or black. Grommets are installed for suspending the baffles or banners from wire or cable ties. NRC rating 11.0 per 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight, easy to install Applications: Typically used in areas where you want to introduce soft, sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. This creates an improved acoustical environment with lower noise levels and clearer communication in such applications as wood working facilities, manufacturing plants, gymnasiums, sports arenas, environmental control booths, and music rooms. Product Data: Description 1.6 lb/ft3 fiberglass core inside a sewn PVC bag. Standard thickness 1", 1 ½", 2" Standard size Baffles: 48" x 24" ; Banners 48" x any length to 25 feet Notes Additional sizes, fiberglass core densities and thickness available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Sound Absorption Baffle -  - IES2000
St. Paris, OH, USA
PVC Sound Absorption Baffle
PVC Sound Absorption Baffle
IES - 2000's PVC Baffles are an economic, efficient solution to sound reverberation issues. The PVC baffle is comprised of a poly-vinyl chloride bag encompassing a sound absorptive fiberglass, with a reinforced edge binding sewn around the entire perimeter of each baffle to prevent any seams from opening – a common problem with heat-sealed versions. The product is supplied as hanging baffles or as longer banners; either is available in white, gray, or black. Grommets are installed for suspending the baffles or banners from wire or cable ties. NRC rating 11.0 per 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight, easy to install Applications: Typically used in areas where you want to introduce soft, sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. This creates an improved acoustical environment with lower noise levels and clearer communication in such applications as wood working facilities, manufacturing plants, gymnasiums, sports arenas, environmental control booths, and music rooms. Product Data: Description 1.6 lb/ft3 fiberglass core inside a sewn PVC bag. Standard thickness 1", 1 ½", 2" Standard size Baffles: 48" x 24" ; Banners 48" x any length to 25 feet Notes Additional sizes, fiberglass core densities and thickness available.

IES - 2000's PVC Baffles are an economic, efficient solution to sound reverberation issues. The PVC baffle is comprised of a poly-vinyl chloride bag encompassing a sound absorptive fiberglass, with a reinforced edge binding sewn around the entire perimeter of each baffle to prevent any seams from opening – a common problem with heat-sealed versions. The product is supplied as hanging baffles or as longer banners; either is available in white, gray, or black. Grommets are installed for suspending the baffles or banners from wire or cable ties.

  • NRC rating 11.0 per 4'x2' baffle
  • Class A (or 1) per ASTM E84
  • The white facing is light reflective
  • Lightweight, easy to install

Applications: Typically used in areas where you want to introduce soft, sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. This creates an improved acoustical environment with lower noise levels and clearer communication in such applications as wood working facilities, manufacturing plants, gymnasiums, sports arenas, environmental control booths, and music rooms.

Product Data:
Description1.6 lb/ft3 fiberglass core inside a sewn PVC bag.
Standard thickness1", 1 ½", 2"
Standard sizeBaffles: 48" x 24" ; Banners 48" x any length to 25 feet
NotesAdditional sizes, fiberglass core densities and thickness available.
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name PVC Sound Absorption Baffle
Description Baffle
NRC 11.00 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Removable Sound Insulation Blanket - HUSH COVER™ - BRD Noise & Vibration Control, Inc.
BRD Noise & Vibration Control, Inc.
Specs
Description Sheet/Roll; Blanket
View Details
Ceiling Baffles - Sonex®one Baffles - IES2000
Specs
Description Baffle
T 3.0 inch (76.2 mm)
W 24 inch (610 mm)
View Details