IES2000 Ceiling Tiles Prospec® Foam

Description
Foam panels that control noise at its source Help reduce the high noise levels by absorbing the sound energy around and within a space Made from willtec® foam Panels size: 610 x 1219 mm (24 x 48 inches) Thickness: 25 mm (1 inch) SONEX Mini sculpted surface Grey HPC-coated for easy cleaning Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A) Class 1 fire rated (ASTM E 84) Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
Description
Foam panels that control noise at its source Help reduce the high noise levels by absorbing the sound energy around and within a space Made from willtec® foam Panels size: 610 x 1219 mm (24 x 48 inches) Thickness: 25 mm (1 inch) SONEX Mini sculpted surface Grey HPC-coated for easy cleaning Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A) Class 1 fire rated (ASTM E 84) Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Prospec® Foam - IES2000
St. Paris, OH, USA
Ceiling Tiles
Prospec® Foam
Ceiling Tiles Prospec® Foam
Foam panels that control noise at its source Help reduce the high noise levels by absorbing the sound energy around and within a space Made from willtec® foam Panels size: 610 x 1219 mm (24 x 48 inches) Thickness: 25 mm (1 inch) SONEX Mini sculpted surface Grey HPC-coated for easy cleaning Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A) Class 1 fire rated (ASTM E 84) Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
  • Foam panels that control noise at its source
  • Help reduce the high noise levels by absorbing the sound energy around and within a space
  • Made from willtec® foam
  • Panels size: 610 x 1219 mm (24 x 48 inches)
  • Thickness: 25 mm (1 inch)
  • SONEX Mini sculpted surface
  • Grey HPC-coated for easy cleaning
  • Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A)
  • Class 1 fire rated (ASTM E 84)
  • Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Prospec® Foam
Product Name Ceiling Tiles
Description Ceiling
NRC 0.70 NRC
T 1.0 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Viscoelastic Dampening Pad - Decidamp® CLD - Sonic-Shield
Specs
T 0.1 inch (1.3 mm)
W 51 inch (1300 mm)
Features Flameproof
View Details
Acoustical Pipe and Duct Lagging - 1B LAG/QA-3A -  - IES2000
Specs
Description Lagging
T 1.0 inch (25.4 mm)
W 48 inch (1219 mm)
View Details