IES2000 Ceiling Baffles Polywrap Baffles

Description
Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard, with additional colors available. The baffles are 4'x2' with two grommets on one 4' side for suspending the baffles from wire or cable ties. NRC rating 11.0 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight Applications: Typical used in areas where you want to introduce soft sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. Such as wood working facilities, manufacturing plants, gymnasiums, environmental control booths, and tone rooms. Product Data: Description 1.6 lb/ft3 fiberglass core heat-sealed inside a 3-mil polyethylene bag. Nominal thickness 1½" Standard size 48" x 24"
Datasheet
Description
Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard, with additional colors available. The baffles are 4'x2' with two grommets on one 4' side for suspending the baffles from wire or cable ties. NRC rating 11.0 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight Applications: Typical used in areas where you want to introduce soft sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. Such as wood working facilities, manufacturing plants, gymnasiums, environmental control booths, and tone rooms. Product Data: Description 1.6 lb/ft3 fiberglass core heat-sealed inside a 3-mil polyethylene bag. Nominal thickness 1½" Standard size 48" x 24"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Baffles - Polywrap Baffles - IES2000
St. Paris, OH, USA
Ceiling Baffles
Polywrap Baffles
Ceiling Baffles Polywrap Baffles
Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard, with additional colors available. The baffles are 4'x2' with two grommets on one 4' side for suspending the baffles from wire or cable ties. NRC rating 11.0 4'x2' baffle Class A (or 1) per ASTM E84 The white facing is light reflective Lightweight Applications: Typical used in areas where you want to introduce soft sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. Such as wood working facilities, manufacturing plants, gymnasiums, environmental control booths, and tone rooms. Product Data: Description 1.6 lb/ft3 fiberglass core heat-sealed inside a 3-mil polyethylene bag. Nominal thickness 1½" Standard size 48" x 24"

Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard, with additional colors available. The baffles are 4'x2' with two grommets on one 4' side for suspending the baffles from wire or cable ties.

  • NRC rating 11.0 4'x2' baffle
  • Class A (or 1) per ASTM E84
  • The white facing is light reflective
  • Lightweight

Applications: Typical used in areas where you want to introduce soft sound absorption materials into hard, reflective environments to reduce the reverberant noise energy in a room. Such as wood working facilities, manufacturing plants, gymnasiums, environmental control booths, and tone rooms.

Product Data:
Description1.6 lb/ft3 fiberglass core heat-sealed inside a 3-mil polyethylene bag.
Nominal thickness1½"
Standard size48" x 24"
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Polywrap Baffles
Product Name Ceiling Baffles
Description Baffle
NRC 11.00 NRC
T 0.5 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products