IES2000 Ceiling Tiles Contour®

Description
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems Acoustic element made of willtec® melamine foam Tiles with beveled edge Colors: white or grey, custom color coating available Fire classification Class 1 per ASTM E 84 Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm) Thicknesses:2 inches (50 mm) Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E) Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
Description
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems Acoustic element made of willtec® melamine foam Tiles with beveled edge Colors: white or grey, custom color coating available Fire classification Class 1 per ASTM E 84 Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm) Thicknesses:2 inches (50 mm) Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E) Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Contour® - IES2000
St. Paris, OH, USA
Ceiling Tiles
Contour®
Ceiling Tiles Contour®
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems Acoustic element made of willtec® melamine foam Tiles with beveled edge Colors: white or grey, custom color coating available Fire classification Class 1 per ASTM E 84 Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm) Thicknesses:2 inches (50 mm) Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E) Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
  • High-performance acoustic element for 15/16 inch (24 mm) T-grid systems
  • Acoustic element made of willtec® melamine foam
  • Tiles with beveled edge
  • Colors: white or grey, custom color coating available
  • Fire classification Class 1 per ASTM E 84
  • Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm)
  • Thicknesses:2 inches (50 mm)
  • Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems
  • Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E)
  • Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Contour®
Product Name Ceiling Tiles
Description Ceiling
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Foam Insulation -  - Elasto Proxy Inc.
Specs
Description Barrier; Sheet/Roll
Features Flameproof (optional feature)
View Details
Outdoor Barrier Walls -  - IES2000
Specs
Description Barrier
Mounting Holes
View Details