IES2000 Ceiling Tiles Bioline®

Description
Linear Plank Real-wood veneer on a color-matched core made from 100 percent recycled fiber Four natural wood veneer species and six standard veneer finishes Color-coordinated core FSC (Forest Stewardship Council) core wrapped in FSC veneer No added urea-formaldehyde Standard finish: UV-cured, waterborne-finish with UV blockers for color stability Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species Thickness: 13 and 19 mm (1/2 and 3/4 inches) Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches) Field machinable No special tools required for installation
Description
Linear Plank Real-wood veneer on a color-matched core made from 100 percent recycled fiber Four natural wood veneer species and six standard veneer finishes Color-coordinated core FSC (Forest Stewardship Council) core wrapped in FSC veneer No added urea-formaldehyde Standard finish: UV-cured, waterborne-finish with UV blockers for color stability Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species Thickness: 13 and 19 mm (1/2 and 3/4 inches) Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches) Field machinable No special tools required for installation

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Bioline® - IES2000
St. Paris, OH, USA
Ceiling Tiles
Bioline®
Ceiling Tiles Bioline®
Linear Plank Real-wood veneer on a color-matched core made from 100 percent recycled fiber Four natural wood veneer species and six standard veneer finishes Color-coordinated core FSC (Forest Stewardship Council) core wrapped in FSC veneer No added urea-formaldehyde Standard finish: UV-cured, waterborne-finish with UV blockers for color stability Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species Thickness: 13 and 19 mm (1/2 and 3/4 inches) Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches) Field machinable No special tools required for installation
  • Linear Plank
  • Real-wood veneer on a color-matched core made from 100 percent recycled fiber
  • Four natural wood veneer species and six standard veneer finishes
  • Color-coordinated core
  • FSC (Forest Stewardship Council) core wrapped in FSC veneer
  • No added urea-formaldehyde
  • Standard finish: UV-cured, waterborne-finish with UV blockers for color stability
  • Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species
  • Thickness: 13 and 19 mm (1/2 and 3/4 inches)
  • Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches)
  • Field machinable
  • No special tools required for installation
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Bioline®
Product Name Ceiling Tiles
Description Ceiling
Unlock Full Specs
to access all available technical data

Similar Products

 - Acoustic Panel & Lagging Systems - Sound Technologies
Specs
Description Barrier; Ceiling; Lagging
T 2.0 to 6.0 inch (50.8 to 152 mm)
View Details
Ceiling Tiles - Harmoni - IES2000
Specs
Description Ceiling
NRC 0.90 NRC
T 2.0 inch (50.8 mm)
View Details