IES2000 Acoustical Pipe and Duct Lagging - 2B Lag

Description
A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Product Data: Description 2# psf reinforced Mylar faced vinyl barrier Standard Width 48" wide Roll Length 30’ Weight 2.0 lb. psf Temperature Range -10° to +180° F Flammability UL 94: meets VO FMVSS 302: Pass
Datasheet
Description
A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Product Data: Description 2# psf reinforced Mylar faced vinyl barrier Standard Width 48" wide Roll Length 30’ Weight 2.0 lb. psf Temperature Range -10° to +180° F Flammability UL 94: meets VO FMVSS 302: Pass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acoustical Pipe and Duct Lagging - 2B Lag -  - IES2000
St. Paris, OH, USA
Acoustical Pipe and Duct Lagging - 2B Lag
Acoustical Pipe and Duct Lagging - 2B Lag
A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Product Data: Description 2# psf reinforced Mylar faced vinyl barrier Standard Width 48" wide Roll Length 30’ Weight 2.0 lb. psf Temperature Range -10° to +180° F Flammability UL 94: meets VO FMVSS 302: Pass

A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings.

  • Standard roll sizes is 48” x 30’L
  • Easy to cut, wrap and install with matching lag tape

Product Data:

Description 2# psf reinforced Mylar faced vinyl barrier
Standard Width 48" wide
Roll Length 30’
Weight 2.0 lb. psf
Temperature Range -10° to +180° F
Flammability UL 94: meets VO FMVSS 302: Pass

Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name Acoustical Pipe and Duct Lagging - 2B Lag
Description Lagging
Unlock Full Specs
to access all available technical data

Similar Products

Removable Sound Insulation Blanket - HUSH COVER™ - BRD Noise & Vibration Control, Inc.
BRD Noise & Vibration Control, Inc.
Specs
Description Sheet/Roll; Blanket
View Details
Acoustic Curtains - BA-21 - IES2000
Specs
Description Curtain
T 2.0 inch (50.8 mm)
W 54 inch (1372 mm)
View Details