composite material featuring a flexible one pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 1” thick quilted fiberglass sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings.
Product Data:
Description 1# psf reinforced-foil faced loaded vinyl barrier bonded to a 1” thick scrim faced quilted fiberglass absorber
Nominal thickness 1.0 inch
Standard size 48” wide x 30’ long
Weight 1.2 lb. psf
Temperature Range -20° to +350° F
“R” Factor 4.0
Flammability Class A (or 1) Per ASTM E-84
Smoke Density index 19.5
Flame spread index 12.5
| IES2000 | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Name | Acoustical Pipe and Duct Lagging - 1B LAG/QA-3A |
| Description | Lagging |
| T | 1.0 inch (25.4 mm) |
| W | 48 inch (1219 mm) |