Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density.
Sound energy, passing through the cell structure, is converted into minute quantities of low grade heat that is easily dissipated. Since the uniformity of the cells are carefully controlled the efficiency is constant and predictable from one installation to another.
Many applications require these products to be subjected to environments such as dirt, moisture, chemicals, and abrasion that could be hostile to an unprotected foam. IES-2000, Inc. has developed various surface treatments to protect the integrity of the foam from these elements. These facings will increase the absorption properties at certain frequencies as well as provide a cleanable, decorative and durable finish for a wide variety of applications.
Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density.
Acousti-Foams can be purchased in rolls or sheets, and can be die cut, or fabricated to customer specifications. They are easily cut with a knife, saw or scissors. The addition of pressure sensitive adhesive provides a convenient method of fastening to most substrates
Many applications require these products to be subjected to environments such as dirt, moisture, chemicals, and abrasion that could be hostile to an unprotected foam. Tamer Industries, Inc. has developed various surface treatments to protect the integrity of the foam from these elements. These facings will increase the absorption properties at certain frequencies as well as provide a cleanable, decorative and durable finish for a wide variety of applications.
Optional Facings Available:
Aluminized Polyester
Reinforced Aluminized Polyester
Urethane Films (matte or impervious)
Tedlar® (trademark E.I. Dupont Co.)
Perforated Vinyl
Convoluted
Embossed
Customized Facings Available
Pressure Sensitive Adhesive:
Supported SBR (temps to 140°F)
Unsupported Acrylic (temps to 250°)
Supported Acrylic (temps to 250°)
Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density.
Sound energy, passing through the cell structure, is converted into minute quantities of low grade heat that is easily dissipated. Since the uniformity of the cells are carefully controlled the efficiency is constant and predictable from one installation to another.
Many applications require these products to be subjected to environments such as dirt, moisture, chemicals, and abrasion that could be hostile to an unprotected foam. IES-2000, Inc. has developed various surface treatments to protect the integrity of the foam from these elements. These facings will increase the absorption properties at certain frequencies as well as provide a cleanable, decorative and durable finish for a wide variety of applications.
Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density.
Acousti-Foams can be purchased in rolls or sheets, and can be die cut, or fabricated to customer specifications. They are easily cut with a knife, saw or scissors. The addition of pressure sensitive adhesive provides a convenient method of fastening to most substrates
Many applications require these products to be subjected to environments such as dirt, moisture, chemicals, and abrasion that could be hostile to an unprotected foam. Tamer Industries, Inc. has developed various surface treatments to protect the integrity of the foam from these elements. These facings will increase the absorption properties at certain frequencies as well as provide a cleanable, decorative and durable finish for a wide variety of applications.
Optional Facings Available:
- Aluminized Polyester
- Reinforced Aluminized Polyester
- Urethane Films (matte or impervious)
- Tedlar® (trademark E.I. Dupont Co.)
- Perforated Vinyl
- Convoluted
- Embossed
- Customized Facings Available
Pressure Sensitive Adhesive:
- Supported SBR (temps to 140°F)
- Unsupported Acrylic (temps to 250°)
- Supported Acrylic (temps to 250°)