IES2000 2B Lag/QA-9 Pipe and Duct Lag

Description
IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard roll is 48” wide x 30’ long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it. The quilted fiberglass decoupler also provides sound absorption and thermal insulation around the pipe or ductwork. The two-pound per sq. foot barrier and the two-inch thick quilted fiberglass absorber improves overall acoustical performance, especially at low frequencies. The reinforced-foil exterior readily accepts a matching lag tape for easy installation and also serves as a protective jacket for indoor or outdoor applications. Product Data: Description Two pound per sq. ft. reinforced-foil faced loaded vinyl barrier bonded to a 2” thick, nom. 2 lb. density quilted fiberglass absorber Nominal thickness 2.0” Standard width 48” Roll length 30’ Weight 2.4 LB psf “R” Factor 9.0 Temperature Range -20° to +200° F Flammability Smoke Density index 19.5 Flame spread index 12.5
Datasheet
Description
IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard roll is 48” wide x 30’ long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it. The quilted fiberglass decoupler also provides sound absorption and thermal insulation around the pipe or ductwork. The two-pound per sq. foot barrier and the two-inch thick quilted fiberglass absorber improves overall acoustical performance, especially at low frequencies. The reinforced-foil exterior readily accepts a matching lag tape for easy installation and also serves as a protective jacket for indoor or outdoor applications. Product Data: Description Two pound per sq. ft. reinforced-foil faced loaded vinyl barrier bonded to a 2” thick, nom. 2 lb. density quilted fiberglass absorber Nominal thickness 2.0” Standard width 48” Roll length 30’ Weight 2.4 LB psf “R” Factor 9.0 Temperature Range -20° to +200° F Flammability Smoke Density index 19.5 Flame spread index 12.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2B Lag/QA-9 Pipe and Duct Lag -  - IES2000
St. Paris, OH, USA
2B Lag/QA-9 Pipe and Duct Lag
2B Lag/QA-9 Pipe and Duct Lag
IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard roll is 48” wide x 30’ long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it. The quilted fiberglass decoupler also provides sound absorption and thermal insulation around the pipe or ductwork. The two-pound per sq. foot barrier and the two-inch thick quilted fiberglass absorber improves overall acoustical performance, especially at low frequencies. The reinforced-foil exterior readily accepts a matching lag tape for easy installation and also serves as a protective jacket for indoor or outdoor applications. Product Data: Description Two pound per sq. ft. reinforced-foil faced loaded vinyl barrier bonded to a 2” thick, nom. 2 lb. density quilted fiberglass absorber Nominal thickness 2.0” Standard width 48” Roll length 30’ Weight 2.4 LB psf “R” Factor 9.0 Temperature Range -20° to +200° F Flammability Smoke Density index 19.5 Flame spread index 12.5

IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings.

  • Standard roll is 48” wide x 30’ long
  • Extremely easy to install
  • 100% adhesion coverage between barrier and quilt
  • Class A (or 1) flammability rating per ASTM E-84

Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it. The quilted fiberglass decoupler also provides sound absorption and thermal insulation around the pipe or ductwork. The two-pound per sq. foot barrier and the two-inch thick quilted fiberglass absorber improves overall acoustical performance, especially at low frequencies. The reinforced-foil exterior readily accepts a matching lag tape for easy installation and also serves as a protective jacket for indoor or outdoor applications.

Product Data:

Description Two pound per sq. ft. reinforced-foil faced loaded vinyl barrier bonded to a 2” thick, nom. 2 lb. density quilted fiberglass absorber
Nominal thickness 2.0”
Standard width 48”
Roll length 30’
Weight 2.4 LB psf
“R” Factor 9.0
Temperature Range -20° to +200° F
Flammability Smoke Density index 19.5
Flame spread index 12.5

Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name 2B Lag/QA-9 Pipe and Duct Lag
Description Lagging
T 2.0 inch (50.8 mm)
W 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sound Sheild™ Noise Control Curtain - SCC N Series - Steel Guard Safety Corp.
Specs
Description Barrier; Curtain
W 54 inch (1372 mm)
H 84 to 240 inch (2134 to 6096 mm)
View Details
Sound Quality® C-200 Celing Tile -  - IES2000
Specs
Description Ceiling
NRC 1.15 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
View Details