IDEX Health & Science Stainless Steel Frit 0.5µm .038" x .030" x .062" Blue - Single C-409

Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a blue PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.
Description
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a blue PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 0.5µm .038
Oak Harbor, WA, USA
Stainless Steel Frit 0.5µm .038" x .030" x .062" Blue - Single
C-409
Stainless Steel Frit 0.5µm .038" x .030" x .062" Blue - Single C-409
Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a blue PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a blue PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-409
Product Name Stainless Steel Frit 0.5µm .038" x .030" x .062" Blue - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Precolumn MicroFilter, 2µm for 1/16
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details