IDEX Health & Science Guard Column Kit 2mm x 1cm w/C-270, 6-Pack C-281

Description
Our Stainless Steel Guard Column Kit includes PEEK cartridges and a stainless steel holder. When placed between the injection valve and column in your HPLC system, you can extend the life of your analytical column while helping ensure reproducible results. It has a biocompatible flow path and it is surface treated to prevent galling. It comes equipped with fittings.
Description
Our Stainless Steel Guard Column Kit includes PEEK cartridges and a stainless steel holder. When placed between the injection valve and column in your HPLC system, you can extend the life of your analytical column while helping ensure reproducible results. It has a biocompatible flow path and it is surface treated to prevent galling. It comes equipped with fittings.

Suppliers

Company
Product
Description
Supplier Links
Guard Column Kit 2mm x 1cm w/C-270, 6-Pack - C-281 - IDEX Health & Science
Oak Harbor, WA, USA
Guard Column Kit 2mm x 1cm w/C-270, 6-Pack
C-281
Guard Column Kit 2mm x 1cm w/C-270, 6-Pack C-281
Our Stainless Steel Guard Column Kit includes PEEK cartridges and a stainless steel holder. When placed between the injection valve and column in your HPLC system, you can extend the life of your analytical column while helping ensure reproducible results. It has a biocompatible flow path and it is surface treated to prevent galling. It comes equipped with fittings.

Our Stainless Steel Guard Column Kit includes PEEK cartridges and a stainless steel holder. When placed between the injection valve and column in your HPLC system, you can extend the life of your analytical column while helping ensure reproducible results. It has a biocompatible flow path and it is surface treated to prevent galling. It comes equipped with fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-281
Product Name Guard Column Kit 2mm x 1cm w/C-270, 6-Pack
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (H+) 9 µm 4.1 x 250 mm - 79476 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details