IDEX Health & Science Sample Trap Column Assembly with Titanium Frit 25mm C-1600

Description
Our Capillary Sample Trap Columns are ideal for separating and concentrating and/or purifying biological samples for mass spectrometer analysis. This assembly comes equipped with a NanoFilter Capsule and a Titanium Frit.
Description
Our Capillary Sample Trap Columns are ideal for separating and concentrating and/or purifying biological samples for mass spectrometer analysis. This assembly comes equipped with a NanoFilter Capsule and a Titanium Frit.

Suppliers

Company
Product
Description
Supplier Links
Sample Trap Column Assembly with Titanium Frit 25mm - C-1600 - IDEX Health & Science
Oak Harbor, WA, USA
Sample Trap Column Assembly with Titanium Frit 25mm
C-1600
Sample Trap Column Assembly with Titanium Frit 25mm C-1600
Our Capillary Sample Trap Columns are ideal for separating and concentrating and/or purifying biological samples for mass spectrometer analysis. This assembly comes equipped with a NanoFilter Capsule and a Titanium Frit.

Our Capillary Sample Trap Columns are ideal for separating and concentrating and/or purifying biological samples for mass spectrometer analysis. This assembly comes equipped with a NanoFilter Capsule and a Titanium Frit.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-1600
Product Name Sample Trap Column Assembly with Titanium Frit 25mm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 50 x 250 mm - 79493 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9101-20QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 4 mm (0.1575 inch)
View Details
Econo-Column Chromatography Columns - 737-4250 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details