IDEX Health & Science Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm C-1035

Description
Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure and is carefully treated to prevent galling.
Description
Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure and is carefully treated to prevent galling.

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm - C-1035 - IDEX Health & Science
Oak Harbor, WA, USA
Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm
C-1035
Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm C-1035
Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure and is carefully treated to prevent galling.

Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure and is carefully treated to prevent galling.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number C-1035
Product Name Semi-Prep Guard Cartridge Assembly 10mm OD x 1cm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 1.0 x 150 mm - 79753 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Silica HPLC Column, 5um, 300A, 4.6x150mm - S-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details