IDEX Health & Science Inlet Solvent Filter Kit 2µm, for 1/4" OD A-201

Description
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 2µm and is for 1/4" OD tubing. It includes FEP tubing, (5) P-100 and (5) A-222.
Description
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 2µm and is for 1/4" OD tubing. It includes FEP tubing, (5) P-100 and (5) A-222.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter Kit 2µm, for 1/4
Oak Harbor, WA, USA
Inlet Solvent Filter Kit 2µm, for 1/4" OD
A-201
Inlet Solvent Filter Kit 2µm, for 1/4" OD A-201
Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 2µm and is for 1/4" OD tubing. It includes FEP tubing, (5) P-100 and (5) A-222.

Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 2µm and is for 1/4" OD tubing. It includes FEP tubing, (5) P-100 and (5) A-222.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-201
Product Name Inlet Solvent Filter Kit 2µm, for 1/4" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit Green 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details