IDEX Health & Science Iso-Prep™ Guard Holder 21.2 mm 9197-P

Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.
Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Suppliers

Company
Product
Description
Supplier Links
Iso-Prep™ Guard Holder 21.2 mm - 9197-P - IDEX Health & Science
Oak Harbor, WA, USA
Iso-Prep™ Guard Holder 21.2 mm
9197-P
Iso-Prep™ Guard Holder 21.2 mm 9197-P
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9197-P
Product Name Iso-Prep™ Guard Holder 21.2 mm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 2.1 x 150 mm - 79271 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details
4 mm Modular Column - 5041IW-05040-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Silica HPLC Column, 5um, 300A, 4.6x100mm - S-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details