IDEX Health & Science Iso-Prep™ Guard Holder 30mm ID x 1.0cm 9196-P-AR

Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.
Description
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Suppliers

Company
Product
Description
Supplier Links
Iso-Prep™ Guard Holder 30mm ID x 1.0cm - 9196-P-AR - IDEX Health & Science
Oak Harbor, WA, USA
Iso-Prep™ Guard Holder 30mm ID x 1.0cm
9196-P-AR
Iso-Prep™ Guard Holder 30mm ID x 1.0cm 9196-P-AR
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate count. The high-performance guard protects columns in two ways. First, it acts as a filter, trapping particles in the frits. Second, when the guard cartridge is packed with the same material as the prep column, it removes compounds that irreversibly adsorb to the packing material.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9196-P-AR
Product Name Iso-Prep™ Guard Holder 30mm ID x 1.0cm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 4.6 x 250 mm - 79273 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Organic Acid Analysis Kit - 125-0234 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 9.4mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details