IDEX Health & Science Analytical Guard Integral Holder 9142-V

Description
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.
Description
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Suppliers

Company
Product
Description
Supplier Links
Analytical Guard Integral Holder - 9142-V - IDEX Health & Science
Oak Harbor, WA, USA
Analytical Guard Integral Holder
9142-V
Analytical Guard Integral Holder 9142-V
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9142-V
Product Name Analytical Guard Integral Holder
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Silica HPLC Column, 5um, 100A, 4.6x150mm - S-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details