IDEX Health & Science Analytical Guard Stand Alone Holder 9112-W

Description
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.
Description
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Suppliers

Company
Product
Description
Supplier Links
Analytical Guard Stand Alone Holder - 9112-W - IDEX Health & Science
Oak Harbor, WA, USA
Analytical Guard Stand Alone Holder
9112-W
Analytical Guard Stand Alone Holder 9112-W
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly to the inlet of the Modular columns without the need for fittings or tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9112-W
Product Name Analytical Guard Stand Alone Holder
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 10 x 100 mm - 79263 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-1512 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details