IDEX Health & Science Analytical Guard Cartridge 9104-05

Description
Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm.
Description
Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm.

Suppliers

Company
Product
Description
Supplier Links
Analytical Guard Cartridge - 9104-05 - IDEX Health & Science
Oak Harbor, WA, USA
Analytical Guard Cartridge
9104-05
Analytical Guard Cartridge 9104-05
Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm.

Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of 0.5 µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9104-05
Product Name Analytical Guard Cartridge
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 10 x 250 mm - 79531 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
WCX HPLC Column, 5um, 100A, 4.6x250mm - WCX-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details