IDEX Health & Science LC/MS Column with 2µm Frit 5045IP-05040-002-20

Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape. It is available with a 0.5 or 2.0 Parker Port.
Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape. It is available with a 0.5 or 2.0 Parker Port.

Suppliers

Company
Product
Description
Supplier Links
LC/MS Column with 2µm Frit - 5045IP-05040-002-20 - IDEX Health & Science
Oak Harbor, WA, USA
LC/MS Column with 2µm Frit
5045IP-05040-002-20
LC/MS Column with 2µm Frit 5045IP-05040-002-20
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape. It is available with a 0.5 or 2.0 Parker Port.

Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volume fittings permit Accel-X columns to achieve high efficiency and excellent peak shape. It is available with a 0.5 or 2.0 Parker Port.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5045IP-05040-002-20
Product Name LC/MS Column with 2µm Frit
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 150 mm - 79444 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 2.5 cm (0.9843 inch)
View Details
Sodium Column - 1154110T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details