IDEX Health & Science IsoBar Systems 2.1 mm ID, Parker Port 7.5cm 5030IP-04021-0075-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 2.1 mm ID, Parker Port 7.5cm - 5030IP-04021-0075-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 2.1 mm ID, Parker Port 7.5cm
5030IP-04021-0075-05
IsoBar Systems 2.1 mm ID, Parker Port 7.5cm 5030IP-04021-0075-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-04021-0075-05
Product Name IsoBar Systems 2.1 mm ID, Parker Port 7.5cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 10 x 250 mm - 79526 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details
Carbohydrate Analysis Kit - 125-0233 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details