IDEX Health & Science IsoBar Systems 2.1 mm ID, Parker Port 5.0cm 5030IP-04021-005-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 2.1 mm ID, Parker Port 5.0cm - 5030IP-04021-005-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 2.1 mm ID, Parker Port 5.0cm
5030IP-04021-005-05
IsoBar Systems 2.1 mm ID, Parker Port 5.0cm 5030IP-04021-005-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-04021-005-05
Product Name IsoBar Systems 2.1 mm ID, Parker Port 5.0cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 250 mm - 79465 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
IsoBar Systems 3.0 mm ID, Parker Port 10.0cm - 5030IP-05030-010-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
SCX HPLC Column, 5um, 300A, 4.6x250mm - SCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details