IDEX Health & Science IsoBar Systems 2.1 mm ID, Parker Port 3.0cm 5030IP-04021-003-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 2.1 mm ID, Parker Port 3.0cm - 5030IP-04021-003-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 2.1 mm ID, Parker Port 3.0cm
5030IP-04021-003-05
IsoBar Systems 2.1 mm ID, Parker Port 3.0cm 5030IP-04021-003-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 25cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-04021-003-05
Product Name IsoBar Systems 2.1 mm ID, Parker Port 3.0cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, Semiprep/Preparative Guard Column Starter Kit (1 holder, 1 cartridge), Stainless Steel - 79689 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9103-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 2.1 mm (0.0827 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0060 µm (2.36E-4 mils)
Column Length 3 cm (1.18 inch)
View Details