IDEX Health & Science LC Column Tubes 7.8mm ID x 3/8" OD 30cm 101-06078-030EP

Description
LC Column Tubes 7.8mm ID x 3/8" OD
Description
LC Column Tubes 7.8mm ID x 3/8" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 7.8mm ID x 3/8
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 30cm
101-06078-030EP
LC Column Tubes 7.8mm ID x 3/8" OD 30cm 101-06078-030EP
LC Column Tubes 7.8mm ID x 3/8" OD

LC Column Tubes 7.8mm ID x 3/8" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-06078-030EP
Product Name LC Column Tubes 7.8mm ID x 3/8" OD 30cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 21.5 x 250 mm - 79428 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Analytical Guard Cartridge - 9103-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 2.1 mm (0.0827 inch)
View Details
Poly-Prep Columns AG 50W-X8 - 731-6221 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3.3 cm (1.3 inch)
View Details