IDEX Health & Science LC Column Tubes 4.6mm ID x 1/4" OD 30cm w/o Electro Polish 101-04046-030

Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.
Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 4.6mm ID x 1/4
Oak Harbor, WA, USA
LC Column Tubes 4.6mm ID x 1/4" OD 30cm w/o Electro Polish
101-04046-030
LC Column Tubes 4.6mm ID x 1/4" OD 30cm w/o Electro Polish 101-04046-030
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-04046-030
Product Name LC Column Tubes 4.6mm ID x 1/4" OD 30cm w/o Electro Polish
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 10 x 250 mm - 79531 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details
Analytical Guard Cartridge - 9102-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 2 cm (0.7874 inch)
Inner Diameter 4 mm (0.1575 inch)
View Details
Silica HPLC Column, 5um, 100A, 4.6x150mm - S-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details