Hyundai Heavy Industries Co., Ltd. Datasheets for Combustion Engines
Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas.
Combustion Engines: Learn more
| Product Name | Notes |
|---|---|
| H27DF of HiMSEN Family has simple and smartdesign which is suitable for marine & stationarypower generation application with gas diesel fuelwith high reliability and performance. The keyfeatures are:Economical and Ecological... | |
| H35/40G of HiMSEN Family has simple and smartdesign which is suitable for power generationapplicatio n with gas fuel with high reliability andperformance. The key features are:Economical and Ecological Engine with... | |
| H35DF of HiMSEN Family has simple and smartdesign which is suitable for marine & stationary powergeneration application with gas diesel fuel with highreliability and performance. The key features are:Economical and... | |
| HHI-EMD has been supplying "One out of Three" of the world's two-stroke diesel engines for marine propulsion and power generation in pursuit of providing our valuable customers with high quality... | |
| Hyundai's HiMSEN 32/40 Family have simple and smart design suitable for marine applicationswith high reliability and performance. The key features are :Heavy Fuel Engine with same fuel of main engine... | |
| Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at... | |
| The HiMSEN H25/33V engine has been developed based on common philosophy of HiMSEN engine with smart, simple androbust. And the new engine has same bore/stroke and design concept as the... | |
| The HiMSEN H46/60V engine has been developed based on common philosophy of HiMSEN engine with smart,simple and robust.The high power density contribute to easy and space-saving marine and stationary applications. |