Hypertherm, Inc. Plasma System XPR300

Description
The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on mild steel, stainless steel and aluminum, the new XPR300 increases cut speed, dramatically improves productivity and slashes operating costs by over 50%. New ease-of-use features and engineered system optimization make the XPR300 easier to run with minimal operator intervention, while also ensuring optimal performance and unmatched reliability. Industry-leading X-Definition cut quality The XPR advances HyDefinition® cut quality by blending new technology with refined processes for next generation, X-Definition™ cutting on mild steel, stainless steel and aluminum. Consistent ISO range 2 results on thin mild steel Extended ISO range 3 cut quality results compared with earlier plasma technology Superior stainless steel cut quality across all thickness ranges Superior results on aluminum using Vented Water Injection™ (VWI) Learn more about X-Definition technologies Optimized productivity and reduced operating costs 300 amps and 63 kW of output power deliver higher cut speeds; up to 15% on thicker materials Consumable life increases of over 40% compared with previous systems 20% thicker piercing capability on stainless steel and 30% thicker on mild steel Operating costs reduced by over 50% Marking capability using either nitrogen or argon Engineered system optimization XPR is engineered to deliver the highest quality cuts and optimal system performance automatically. Advanced power supply technology delivers highly responsive, rapid system feedback, and automatically intervenes to eliminate events that negatively impact system efficiency and consumable life. XPR’s Arc response technology TM provides automatic torch and ramp-down error protection. Sensors in the power supply deliver refined diagnostic codes and significantly enhanced system monitoring information that reduces troubleshooting time and provides proactive system maintenance data for improved system optimization. Increases consumable life 3 times that of competitor’s systems by eliminating the impact of ramp down errors Reduces the impact of catastrophic electrode blowouts which can damage the torch at high current levels Ease of use Intuitive operation and automatic monitoring redefine ease of use Full control of all functions and settings via the CNC Automatic system monitoring and specific troubleshooting codes for improved maintenance and service prompts EasyConnect™ torch lead and one hand torch-to-receptacle connection for fast and easy change-outs QuickLock™ electrode for easy consumable replacement WiFi in power supply can connect to mobile devices and LAN for multiple system monitoring and service Advanced process control and delivery Three console options – Core™, Vented Water Injection™ (VWI) and OptiMix™ – offer unmatched mild steel cut quality with each console delivering successively enhanced cutting capabilities on stainless steel and aluminum. All consoles can be fully controlled through the CNC for high productivity and ease of use. Better for the environment, too! The XPR300 system reduces consumable use, energy and the carbon footprint. 64% less consumable copper material is used per foot of cut System is 99.5% recyclable and packaging is 100% recyclable The carbon impact of magnetics is 77% lower than its predecessor 62% higher power-to-weight ratio and 14% faster cuts
Description
The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on mild steel, stainless steel and aluminum, the new XPR300 increases cut speed, dramatically improves productivity and slashes operating costs by over 50%. New ease-of-use features and engineered system optimization make the XPR300 easier to run with minimal operator intervention, while also ensuring optimal performance and unmatched reliability. Industry-leading X-Definition cut quality The XPR advances HyDefinition® cut quality by blending new technology with refined processes for next generation, X-Definition™ cutting on mild steel, stainless steel and aluminum. Consistent ISO range 2 results on thin mild steel Extended ISO range 3 cut quality results compared with earlier plasma technology Superior stainless steel cut quality across all thickness ranges Superior results on aluminum using Vented Water Injection™ (VWI) Learn more about X-Definition technologies Optimized productivity and reduced operating costs 300 amps and 63 kW of output power deliver higher cut speeds; up to 15% on thicker materials Consumable life increases of over 40% compared with previous systems 20% thicker piercing capability on stainless steel and 30% thicker on mild steel Operating costs reduced by over 50% Marking capability using either nitrogen or argon Engineered system optimization XPR is engineered to deliver the highest quality cuts and optimal system performance automatically. Advanced power supply technology delivers highly responsive, rapid system feedback, and automatically intervenes to eliminate events that negatively impact system efficiency and consumable life. XPR’s Arc response technology TM provides automatic torch and ramp-down error protection. Sensors in the power supply deliver refined diagnostic codes and significantly enhanced system monitoring information that reduces troubleshooting time and provides proactive system maintenance data for improved system optimization. Increases consumable life 3 times that of competitor’s systems by eliminating the impact of ramp down errors Reduces the impact of catastrophic electrode blowouts which can damage the torch at high current levels Ease of use Intuitive operation and automatic monitoring redefine ease of use Full control of all functions and settings via the CNC Automatic system monitoring and specific troubleshooting codes for improved maintenance and service prompts EasyConnect™ torch lead and one hand torch-to-receptacle connection for fast and easy change-outs QuickLock™ electrode for easy consumable replacement WiFi in power supply can connect to mobile devices and LAN for multiple system monitoring and service Advanced process control and delivery Three console options – Core™, Vented Water Injection™ (VWI) and OptiMix™ – offer unmatched mild steel cut quality with each console delivering successively enhanced cutting capabilities on stainless steel and aluminum. All consoles can be fully controlled through the CNC for high productivity and ease of use. Better for the environment, too! The XPR300 system reduces consumable use, energy and the carbon footprint. 64% less consumable copper material is used per foot of cut System is 99.5% recyclable and packaging is 100% recyclable The carbon impact of magnetics is 77% lower than its predecessor 62% higher power-to-weight ratio and 14% faster cuts

Suppliers

Company
Product
Description
Supplier Links
Plasma System - XPR300 - Hypertherm, Inc.
Hanover, NH, United States
Plasma System
XPR300
Plasma System XPR300
The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on mild steel, stainless steel and aluminum, the new XPR300 increases cut speed, dramatically improves productivity and slashes operating costs by over 50%. New ease-of-use features and engineered system optimization make the XPR300 easier to run with minimal operator intervention, while also ensuring optimal performance and unmatched reliability. Industry-leading X-Definition cut quality The XPR advances HyDefinition® cut quality by blending new technology with refined processes for next generation, X-Definition™ cutting on mild steel, stainless steel and aluminum. Consistent ISO range 2 results on thin mild steel Extended ISO range 3 cut quality results compared with earlier plasma technology Superior stainless steel cut quality across all thickness ranges Superior results on aluminum using Vented Water Injection™ (VWI) Learn more about X-Definition technologies Optimized productivity and reduced operating costs 300 amps and 63 kW of output power deliver higher cut speeds; up to 15% on thicker materials Consumable life increases of over 40% compared with previous systems 20% thicker piercing capability on stainless steel and 30% thicker on mild steel Operating costs reduced by over 50% Marking capability using either nitrogen or argon Engineered system optimization XPR is engineered to deliver the highest quality cuts and optimal system performance automatically. Advanced power supply technology delivers highly responsive, rapid system feedback, and automatically intervenes to eliminate events that negatively impact system efficiency and consumable life. XPR’s Arc response technology TM provides automatic torch and ramp-down error protection. Sensors in the power supply deliver refined diagnostic codes and significantly enhanced system monitoring information that reduces troubleshooting time and provides proactive system maintenance data for improved system optimization. Increases consumable life 3 times that of competitor’s systems by eliminating the impact of ramp down errors Reduces the impact of catastrophic electrode blowouts which can damage the torch at high current levels Ease of use Intuitive operation and automatic monitoring redefine ease of use Full control of all functions and settings via the CNC Automatic system monitoring and specific troubleshooting codes for improved maintenance and service prompts EasyConnect™ torch lead and one hand torch-to-receptacle connection for fast and easy change-outs QuickLock™ electrode for easy consumable replacement WiFi in power supply can connect to mobile devices and LAN for multiple system monitoring and service Advanced process control and delivery Three console options – Core™, Vented Water Injection™ (VWI) and OptiMix™ – offer unmatched mild steel cut quality with each console delivering successively enhanced cutting capabilities on stainless steel and aluminum. All consoles can be fully controlled through the CNC for high productivity and ease of use. Better for the environment, too! The XPR300 system reduces consumable use, energy and the carbon footprint. 64% less consumable copper material is used per foot of cut System is 99.5% recyclable and packaging is 100% recyclable The carbon impact of magnetics is 77% lower than its predecessor 62% higher power-to-weight ratio and 14% faster cuts

The new XPR300™ represents the most significant advance in mechanized plasma cutting technology, ever. This next generation system redefines what plasma can do by expanding its capabilities and opportunities in ways never before possible. With unmatched X-Definition™ cut quality on mild steel, stainless steel and aluminum, the new XPR300 increases cut speed, dramatically improves productivity and slashes operating costs by over 50%. New ease-of-use features and engineered system optimization make the XPR300 easier to run with minimal operator intervention, while also ensuring optimal performance and unmatched reliability.

Industry-leading X-Definition cut quality

The XPR advances HyDefinition® cut quality by blending new technology with refined processes for next generation, X-Definition™ cutting on mild steel, stainless steel and aluminum.

  • Consistent ISO range 2 results on thin mild steel
  • Extended ISO range 3 cut quality results compared with earlier plasma technology
  • Superior stainless steel cut quality across all thickness ranges
  • Superior results on aluminum using Vented Water Injection™ (VWI)

Learn more about X-Definition technologies

Optimized productivity and reduced operating costs

  • 300 amps and 63 kW of output power deliver higher cut speeds; up to 15% on thicker materials
  • Consumable life increases of over 40% compared with previous systems
  • 20% thicker piercing capability on stainless steel and 30% thicker on mild steel
  • Operating costs reduced by over 50%
  • Marking capability using either nitrogen or argon

Engineered system optimization

XPR is engineered to deliver the highest quality cuts and optimal system performance automatically. Advanced power supply technology delivers highly responsive, rapid system feedback, and automatically intervenes to eliminate events that negatively impact system efficiency and consumable life.

XPR’s Arc response technology TM provides automatic torch and ramp-down error protection. Sensors in the power supply deliver refined diagnostic codes and significantly enhanced system monitoring information that reduces troubleshooting time and provides proactive system maintenance data for improved system optimization.

  • Increases consumable life 3 times that of competitor’s systems by eliminating the impact of ramp down errors
  • Reduces the impact of catastrophic electrode blowouts which can damage the torch at high current levels

Ease of use

  • Intuitive operation and automatic monitoring redefine ease of use
  • Full control of all functions and settings via the CNC
  • Automatic system monitoring and specific troubleshooting codes for improved maintenance and service prompts
  • EasyConnect™ torch lead and one hand torch-to-receptacle connection for fast and easy change-outs
  • QuickLock™ electrode for easy consumable replacement
  • WiFi in power supply can connect to mobile devices and LAN for multiple system monitoring and service

Advanced process control and delivery

Three console options – Core™, Vented Water Injection™ (VWI) and OptiMix™ – offer unmatched mild steel cut quality with each console delivering successively enhanced cutting capabilities on stainless steel and aluminum. All consoles can be fully controlled through the CNC for high productivity and ease of use.

Better for the environment, too!

The XPR300 system reduces consumable use, energy and the carbon footprint.

  • 64% less consumable copper material is used per foot of cut
  • System is 99.5% recyclable and packaging is 100% recyclable
  • The carbon impact of magnetics is 77% lower than its predecessor
  • 62% higher power-to-weight ratio and 14% faster cuts
Supplier's Site

Technical Specifications

  Hypertherm, Inc.
Product Category Plasma Cutting Equipment
Product Number XPR300
Product Name Plasma System
Equipment Type Complete System
Maximum Duty Cycle 100 %
Output Power Capability DC Output
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Mechanized Cutting Torches - PT-20AMX / PT-21AMX - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Maximum Duty Cycle 100 %
Output Power Capability DC Output
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details