Hymark/Kentucky Gauge Digital Length Measuring Gauge MMV

Description
Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V ACWorking height: 36in, others on request Features Precision and maintenance free steel roller guideway integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Adjustable V-shaped steel brackets for tubes, pipes, and profiles Moving steel stop with handle and fixed steel end stop Swivel mounted digital readout with reset button, inch/metric conversion and absolute/incremental mode High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray Options RS232 interface Mounted to casters Accessories Additional V-shaped brackets for longer material length Customized brackets for any material to be measured SmartCable - push data to Excel!
Datasheet
Description
Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V ACWorking height: 36in, others on request Features Precision and maintenance free steel roller guideway integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Adjustable V-shaped steel brackets for tubes, pipes, and profiles Moving steel stop with handle and fixed steel end stop Swivel mounted digital readout with reset button, inch/metric conversion and absolute/incremental mode High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray Options RS232 interface Mounted to casters Accessories Additional V-shaped brackets for longer material length Customized brackets for any material to be measured SmartCable - push data to Excel!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Length Measuring Gauge - MMV - Hymark/Kentucky Gauge
Owensboro, KY, USA
Digital Length Measuring Gauge
MMV
Digital Length Measuring Gauge MMV
Specifications Measuring length: up to 240in, others on request Material diameter: up to 6in (standard), others on request Encoder resolution: 0.0002in (5microns) Display resolution: 0.001in Repeat accuracy: +/- 0.001in (+/- 0.03mm) Power supply: 110V ACWorking height: 36in, others on request Features Precision and maintenance free steel roller guideway integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Adjustable V-shaped steel brackets for tubes, pipes, and profiles Moving steel stop with handle and fixed steel end stop Swivel mounted digital readout with reset button, inch/metric conversion and absolute/incremental mode High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray Options RS232 interface Mounted to casters Accessories Additional V-shaped brackets for longer material length Customized brackets for any material to be measured SmartCable - push data to Excel!

Specifications

  • Measuring length: up to 240in, others on request
  • Material diameter: up to 6in (standard), others on request
  • Encoder resolution: 0.0002in (5microns)
  • Display resolution: 0.001in
  • Repeat accuracy: +/- 0.001in (+/- 0.03mm)
  • Power supply: 110V ACWorking height: 36in, others on request

Features

  • Precision and maintenance free steel roller guideway integrated into aluminum extrusion
  • Welded steel frame construction on wheels with swivels and locks
  • Adjustable V-shaped steel brackets for tubes, pipes, and profiles
  • Moving steel stop with handle and fixed steel end stop
  • Swivel mounted digital readout with reset button, inch/metric conversion and absolute/incremental mode
  • High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray

Options

  • RS232 interface
  • Mounted to casters

Accessories

  • Additional V-shaped brackets for longer material length
  • Customized brackets for any material to be measured
  • SmartCable - push data to Excel!
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rules and Length Gauges
Product Number MMV
Product Name Digital Length Measuring Gauge
Rule / Length Gauge Type Length Gauges; Rigid
Decimal Resolution 2.00E-4 to 1.00E-3 inch (0.0051 to 0.0254 mm)
Length 240 inch (6096 mm)
Reading Method / Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 1218213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.26 inch (32 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
26 Foot Tape Measure With Auto Lock - 86025A - Gray Tools Canada Inc.
Specs
Rule / Length Gauge Type Tape Measure
Units Inches
Measuring Technology Mechanical
View Details
Digital Length Measuring Gauge - MMT - Hymark/Kentucky Gauge
Specs
Rule / Length Gauge Type Length Gauges; Rigid
Decimal Resolution 2.00E-4 to 1.00E-3 inch (0.0051 to 0.0254 mm)
Length 240 inch (6096 mm)
View Details