Hymark/Kentucky Gauge Digital Length Measuring Gauge MMP

Description
Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Keypad presets for zero and reference with inch/metric conversion High accuracy IP67 rated linear encoder for direct measuring Precision ground steel contact plates Smooth and wear-free measuring surface Standard Features Resolution: 0.001in or 1/64 fractional or 0.01mm Repeat Accuracy: 0.001in (0.01mm) Total system length: measuring length + 8in Measuring surface: 3-1/2in wide, others available upon request Battery consumption: approximately 12 months (2 x 1.5V) Backlit display: 6 digits, 4 keys (48mm x 72mm) Temperature range: -20°C to 80°C ( -4°F to 176°F) Options Handles for portability Larger contact plates (custom sizes available) Interface options available (custom version) RS232 output SmartCable - push data to Excel!
Datasheet
Description
Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Keypad presets for zero and reference with inch/metric conversion High accuracy IP67 rated linear encoder for direct measuring Precision ground steel contact plates Smooth and wear-free measuring surface Standard Features Resolution: 0.001in or 1/64 fractional or 0.01mm Repeat Accuracy: 0.001in (0.01mm) Total system length: measuring length + 8in Measuring surface: 3-1/2in wide, others available upon request Battery consumption: approximately 12 months (2 x 1.5V) Backlit display: 6 digits, 4 keys (48mm x 72mm) Temperature range: -20°C to 80°C ( -4°F to 176°F) Options Handles for portability Larger contact plates (custom sizes available) Interface options available (custom version) RS232 output SmartCable - push data to Excel!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Length Measuring Gauge - MMP - Hymark/Kentucky Gauge
Owensboro, KY, USA
Digital Length Measuring Gauge
MMP
Digital Length Measuring Gauge MMP
Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Keypad presets for zero and reference with inch/metric conversion High accuracy IP67 rated linear encoder for direct measuring Precision ground steel contact plates Smooth and wear-free measuring surface Standard Features Resolution: 0.001in or 1/64 fractional or 0.01mm Repeat Accuracy: 0.001in (0.01mm) Total system length: measuring length + 8in Measuring surface: 3-1/2in wide, others available upon request Battery consumption: approximately 12 months (2 x 1.5V) Backlit display: 6 digits, 4 keys (48mm x 72mm) Temperature range: -20°C to 80°C ( -4°F to 176°F) Options Handles for portability Larger contact plates (custom sizes available) Interface options available (custom version) RS232 output SmartCable - push data to Excel!

Specifications

  • Light weight and portable design
  • Rugged guide rail with T-slots for easy mounting
  • Precision and maintenance free moving carriage with handle
  • High-performance slide bearings for smooth and easy positioning
  • Battery powered LCD readout with inch/metric and fractional display
  • Keypad presets for zero and reference with inch/metric conversion
  • High accuracy IP67 rated linear encoder for direct measuring
  • Precision ground steel contact plates
  • Smooth and wear-free measuring surface

Standard Features

  • Resolution: 0.001in or 1/64 fractional or 0.01mm
  • Repeat Accuracy: 0.001in (0.01mm)
  • Total system length: measuring length + 8in
  • Measuring surface: 3-1/2in wide, others available upon request
  • Battery consumption: approximately 12 months (2 x 1.5V)
  • Backlit display: 6 digits, 4 keys (48mm x 72mm)
  • Temperature range: -20°C to 80°C ( -4°F to 176°F)

Options

  • Handles for portability
  • Larger contact plates (custom sizes available)
  • Interface options available (custom version)
  • RS232 output
  • SmartCable - push data to Excel!
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Rules and Length Gauges
Product Number MMP
Product Name Digital Length Measuring Gauge
Rule / Length Gauge Type Length Gauges; Rigid
Decimal Resolution 1.00E-3 inch (0.0254 mm)
Reading Method / Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 4501535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Width / Diameter 0.4921 inch (12.5 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
26 Foot Tape Measure With Auto Lock - 86025A - Gray Tools Canada Inc.
Specs
Rule / Length Gauge Type Tape Measure
Units Inches
Measuring Technology Mechanical
View Details
Digital Length Measuring Gauge - MMT - Hymark/Kentucky Gauge
Specs
Rule / Length Gauge Type Length Gauges; Rigid
Decimal Resolution 2.00E-4 to 1.00E-3 inch (0.0051 to 0.0254 mm)
Length 240 inch (6096 mm)
View Details