Hydrofarm, Inc. PowerHouse Halide 1000W w/AG Univ Bulb System PHUNV1W

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Save over 35% on this Powerhouse Combo package. Both 1000W options feature our CSA listed Powerhouse 1000W halide ballast. This power plant is packed with features that make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. This package comes with your choice of bulbs. You can choose from either the Agrosun Horizontal 1000W MH bulb or the Agrosun Universal 1000W MH bulb. These spectrally enhanced halides are the best all-purpose growth and fruiting/flowering light you can use. They emit more of the red wavelengths than the common halides. They are the “Gold Standard" in plant growth lighting, and thousands are in use by satisfied gardeners worldwide. AGROSUN Gold Halides are super Halides with MORE red for flowering than other common halides. Choose the Horizontal bulb for directional light and a slightly higher lumen output. The universal bulb mounts horizontally or vertically for increased versatility. About the Powerhouse Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage Major brand imported components Every unit factory tested Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Save over 35% on this Powerhouse Combo package. Both 1000W options feature our CSA listed Powerhouse 1000W halide ballast. This power plant is packed with features that make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. This package comes with your choice of bulbs. You can choose from either the Agrosun Horizontal 1000W MH bulb or the Agrosun Universal 1000W MH bulb. These spectrally enhanced halides are the best all-purpose growth and fruiting/flowering light you can use. They emit more of the red wavelengths than the common halides. They are the “Gold Standard" in plant growth lighting, and thousands are in use by satisfied gardeners worldwide. AGROSUN Gold Halides are super Halides with MORE red for flowering than other common halides. Choose the Horizontal bulb for directional light and a slightly higher lumen output. The universal bulb mounts horizontally or vertically for increased versatility. About the Powerhouse Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage Major brand imported components Every unit factory tested Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others

Suppliers

Company
Product
Description
Supplier Links
PowerHouse Halide 1000W w/AG Univ Bulb System - PHUNV1W - Hydrofarm, Inc.
Petaluma, CA, USA
PowerHouse Halide 1000W w/AG Univ Bulb System
PHUNV1W
PowerHouse Halide 1000W w/AG Univ Bulb System PHUNV1W
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Save over 35% on this Powerhouse Combo package. Both 1000W options feature our CSA listed Powerhouse 1000W halide ballast. This power plant is packed with features that make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. This package comes with your choice of bulbs. You can choose from either the Agrosun Horizontal 1000W MH bulb or the Agrosun Universal 1000W MH bulb. These spectrally enhanced halides are the best all-purpose growth and fruiting/flowering light you can use. They emit more of the red wavelengths than the common halides. They are the “Gold Standard" in plant growth lighting, and thousands are in use by satisfied gardeners worldwide. AGROSUN Gold Halides are super Halides with MORE red for flowering than other common halides. Choose the Horizontal bulb for directional light and a slightly higher lumen output. The universal bulb mounts horizontally or vertically for increased versatility. About the Powerhouse Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage Major brand imported components Every unit factory tested Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Save over 35% on this Powerhouse Combo package. Both 1000W options feature our CSA listed Powerhouse 1000W halide ballast. This power plant is packed with features that make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty.

This package comes with your choice of bulbs. You can choose from either the Agrosun Horizontal 1000W MH bulb or the Agrosun Universal 1000W MH bulb. These spectrally enhanced halides are the best all-purpose growth and fruiting/flowering light you can use. They emit more of the red wavelengths than the common halides. They are the “Gold Standard" in plant growth lighting, and thousands are in use by satisfied gardeners worldwide. AGROSUN Gold Halides are super Halides with MORE red for flowering than other common halides. Choose the Horizontal bulb for directional light and a slightly higher lumen output. The universal bulb mounts horizontally or vertically for increased versatility.

About the Powerhouse

  • Coolest running
  • Ultra-quiet with ISO-mount silencer
  • Rugged and durable
  • Dual voltage
  • Major brand imported components
  • Every unit factory tested
  • Air coolable with optional flange kit & fan
  • Compatible with all reflectors offered by Hydrofarm & most others

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PHUNV1W
Product Name PowerHouse Halide 1000W w/AG Univ Bulb System
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Dimming Ballast - QTP-2X26CF/UNV-DALI/51377 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
View Details
150w HP SODIUM MULTI-TAP -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 150 watts
View Details
Ultra Grow 600W E-Ballast, Dimmable - PMUG600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details