Hydrofarm, Inc. Lumatek Ice Pack LKICE

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The Ice Pack is an externally-mounted fan designed specifically to lower temperatures. Just plug it into any newer-model Lumatek ballast with output connectors. With an Ice Pack your ballast can expel heat more efficiently, cooling temperatures by up to 20 degrees Fahrenheit and prolonging component life. It is compatible with all Lumatek ballasts with 12v DC connectors. LKICE works with following models only: LK1000, LK1TH240, LK7240 & LK600
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The Ice Pack is an externally-mounted fan designed specifically to lower temperatures. Just plug it into any newer-model Lumatek ballast with output connectors. With an Ice Pack your ballast can expel heat more efficiently, cooling temperatures by up to 20 degrees Fahrenheit and prolonging component life. It is compatible with all Lumatek ballasts with 12v DC connectors. LKICE works with following models only: LK1000, LK1TH240, LK7240 & LK600

Suppliers

Company
Product
Description
Supplier Links
Lumatek Ice Pack - LKICE - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek Ice Pack
LKICE
Lumatek Ice Pack LKICE
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The Ice Pack is an externally-mounted fan designed specifically to lower temperatures. Just plug it into any newer-model Lumatek ballast with output connectors. With an Ice Pack your ballast can expel heat more efficiently, cooling temperatures by up to 20 degrees Fahrenheit and prolonging component life. It is compatible with all Lumatek ballasts with 12v DC connectors. LKICE works with following models only: LK1000, LK1TH240, LK7240 & LK600

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

The Ice Pack is an externally-mounted fan designed specifically to lower temperatures. Just plug it into any newer-model Lumatek ballast with output connectors. With an Ice Pack your ballast can expel heat more efficiently, cooling temperatures by up to 20 degrees Fahrenheit and prolonging component life.

It is compatible with all Lumatek ballasts with 12v DC connectors.

LKICE works with following models only: LK1000, LK1TH240, LK7240 & LK600

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LKICE
Product Name Lumatek Ice Pack
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Xtrasun 1000W 120/240v MH Ballast - BAH100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Ballast - EB-232IS-120-RES_189 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
1-2 LAMP 4'-12' 800MA 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details