Hydrofarm, Inc. Lumatek 400W Ballast w/ Lumatek 400W Bulb Kit LK400KIT

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 400W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 136 • PAR (umol/s): 713 • Photo Flux (phyto-lm):128,000
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 400W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 136 • PAR (umol/s): 713 • Photo Flux (phyto-lm):128,000

Suppliers

Company
Product
Description
Supplier Links
Lumatek 400W Ballast w/ Lumatek 400W Bulb Kit - LK400KIT - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek 400W Ballast w/ Lumatek 400W Bulb Kit
LK400KIT
Lumatek 400W Ballast w/ Lumatek 400W Bulb Kit LK400KIT
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 400W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 136 • PAR (umol/s): 713 • Photo Flux (phyto-lm):128,000

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Ballast

• Unique graduated fin design for more efficient cooling
• Completely pre-wired with popular BAREF lamp cord
• *3 years full + 2 years warranty
• Internal Resin coating protects components for long life
• External breaker system protects against power surges
• Completely silent

Lumatek 400W High-Par Output HPS

Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output.

• Luminous Efficiency (lm/W): 136
• PAR (umol/s): 713
• Photo Flux (phyto-lm):128,000

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LK400KIT
Product Name Lumatek 400W Ballast w/ Lumatek 400W Bulb Kit
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
SG Lite Ballast 1000W Convertible - SGO100C - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Compact Fluorescent Electronic Ballast - GEC218-MVPS-BES - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type T4; CFL Lamp
View Details