GE LightingCompact Fluorescent Electronic BallastGEC218-MVPS-BES
Description
5 INCH L X 2.4 INCH W X 1 INCH H SIZE
-20 DEG F MIN. STARTING TEMPERATURE
15 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, FCC APPROVAL
1 OR 2 LAMP(S)
CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE
18 W LAMP WATTAGE
120/277 V INPUT VOLTAGE
0.24/0.1/0.17/0.08/0
.33/0.14 AMPERE INPUT CURRENT
SERIES WIRING
NPF CIRCUIT TYPE
28/20/39 W INPUT POWER
PROGRAMMED RAPID STARTING TYPE
T4 LAMP STYLE
0.99/0.96/0.97 POWER FACTOR
1/1.05 BALLAST FACTOR
BOTTOM EXIT STUD LEAD CONFIGURATION
PROLINE[R] BRAND
GE Lighting
Done
Datasheet
Description
5 INCH L X 2.4 INCH W X 1 INCH H SIZE
-20 DEG F MIN. STARTING TEMPERATURE
15 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, FCC APPROVAL
1 OR 2 LAMP(S)
CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE
18 W LAMP WATTAGE
120/277 V INPUT VOLTAGE
0.24/0.1/0.17/0.08/0
.33/0.14 AMPERE INPUT CURRENT
SERIES WIRING
NPF CIRCUIT TYPE
28/20/39 W INPUT POWER
PROGRAMMED RAPID STARTING TYPE
T4 LAMP STYLE
0.99/0.96/0.97 POWER FACTOR
1/1.05 BALLAST FACTOR
BOTTOM EXIT STUD LEAD CONFIGURATION
PROLINE[R] BRAND
5 INCH L X 2.4 INCH W X 1 INCH H SIZE
-20 DEG F MIN. STARTING TEMPERATURE
15 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, FCC APPROVAL
1 OR 2 LAMP(S)
CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE
18 W LAMP WATTAGE
120/277 V INPUT VOLTAGE
0.24/0.1/0.17/0.08/0
.33/0.14 AMPERE INPUT CURRENT
SERIES WIRING
NPF CIRCUIT TYPE
28/20/39 W INPUT POWER
PROGRAMMED RAPID STARTING TYPE
T4 LAMP STYLE
0.99/0.96/0.97 POWER FACTOR
1/1.05 BALLAST FACTOR
BOTTOM EXIT STUD LEAD CONFIGURATION
PROLINE[R] BRAND
5 INCH L X 2.4 INCH W X 1 INCH H SIZE
-20 DEG F MIN. STARTING TEMPERATURE
15 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, FCC APPROVAL
1 OR 2 LAMP(S)
CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE
18 W LAMP WATTAGE
120/277 V INPUT VOLTAGE
0.24/0.1/0.17/0.08/0.33/0.14 AMPERE INPUT CURRENT
SERIES WIRING
NPF CIRCUIT TYPE
28/20/39 W INPUT POWER
PROGRAMMED RAPID STARTING TYPE
T4 LAMP STYLE
0.99/0.96/0.97 POWER FACTOR
1/1.05 BALLAST FACTOR
BOTTOM EXIT STUD LEAD CONFIGURATION
PROLINE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Ballasts
Product Number
GEC218-MVPS-BES
Product Name
Compact Fluorescent Electronic Ballast
Ballast Technology
Diplexer
Standards and Certifications
CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC