Hydrofarm, Inc. Xtrasun 400W 120/240v HPS Ballast BAS400A

Description
Reliable service at value prices. Designed in America, employing features and materials normally found on higher priced units, these have become the most popular value-priced units on the market. Their unique patented aluminum housing with convection cooling runs so cool we offer a 5 year warranty - the longest in its class. Dual voltage Xtra versatile ... works with most fixtures Xtra value ... Super affordable 5 year warranty on ballast electrical components Aluminum fins, louvers and ports for extra cooling efficiency Compatible with all Hydrofarm reflectors and most others CSA certified: click here for listing Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*
Description
Reliable service at value prices. Designed in America, employing features and materials normally found on higher priced units, these have become the most popular value-priced units on the market. Their unique patented aluminum housing with convection cooling runs so cool we offer a 5 year warranty - the longest in its class. Dual voltage Xtra versatile ... works with most fixtures Xtra value ... Super affordable 5 year warranty on ballast electrical components Aluminum fins, louvers and ports for extra cooling efficiency Compatible with all Hydrofarm reflectors and most others CSA certified: click here for listing Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Suppliers

Company
Product
Description
Supplier Links
Xtrasun 400W 120/240v HPS Ballast - BAS400A - Hydrofarm, Inc.
Petaluma, CA, USA
Xtrasun 400W 120/240v HPS Ballast
BAS400A
Xtrasun 400W 120/240v HPS Ballast BAS400A
Reliable service at value prices. Designed in America, employing features and materials normally found on higher priced units, these have become the most popular value-priced units on the market. Their unique patented aluminum housing with convection cooling runs so cool we offer a 5 year warranty - the longest in its class. Dual voltage Xtra versatile ... works with most fixtures Xtra value ... Super affordable 5 year warranty on ballast electrical components Aluminum fins, louvers and ports for extra cooling efficiency Compatible with all Hydrofarm reflectors and most others CSA certified: click here for listing Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Reliable service at value prices. Designed in America, employing features and materials normally found on higher priced units, these have become the most popular value-priced units on the market. Their unique patented aluminum housing with convection cooling runs so cool we offer a 5 year warranty - the longest in its class.

  • Dual voltage
  • Xtra versatile ... works with most fixtures
  • Xtra value ... Super affordable
  • 5 year warranty on ballast electrical components
  • Aluminum fins, louvers and ports for extra cooling efficiency
  • Compatible with all Hydrofarm reflectors and most others

CSA certified: click here for listing


Frequently Asked Questions
Q: Will my dual voltage 120/240v ballast operate on 208v?
A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process.
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number BAS400A
Product Name Xtrasun 400W 120/240v HPS Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 600W 120/240v HPS Ballast - PH57360 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Compact Fluorescent Electronic Ballast - GEC240MAX-A - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
View Details