The CDMC-6 system is designed to sample the air and learn the characteristics of your space, then make adjustments as necessary to ensure a constant level of CO2. The CDM-6000 works in conjunction with the CDDS-2 controller (sequencer) to effectively enrich indoor gardens and greenhouses with CO2 or reconfigured the system mode to vent excess CO2 if desired.
ENRICHMENT or VENTING MODE The CDMC-6 can be used to operate CO2 producing (enrichment) equipment or CO2 venting (exhaust) equipment. Use the MODE button to quickly and easily switch between enrichment or venting functions. The venting mode is useful for evacuating accumulated CO2 in hospitals, class rooms, factories, conference and meeting rooms, offices, laboratories and mushroom culture facilities.
HOW THE CDMC-6 SYSTEM WORKS The CDM-6000 samples the air, then sends the sample data to the CDDS-2. The CDDS-2 then activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period, every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal.
OVERSHOOT PROTECTION LOGIC In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed CO2 enrichment. These learned parameters are stored in memory, even when the 'POWER' is off, until you reset the CDDS-2.
FEATURES
Built-in Photo Sensor for enhanced control
Easy to program and operate with adjustable hysteresis (differential)
Programmed for overshoot protection logic
Durable infrared sensor
CO2 measurement range from 0-5000 PPM
CO2 control range from 300-5000 PPM
Easy to read LED display light will not affect plant growth
Mode indicator LEDs
Factory calibrated and inspected for precision performance
Operates on 120 VAC at 60 Hz, 12 Amp switching capacity
Manufactured in Oregon, USA
The CDMC-6 system is designed to sample the air and learn the characteristics of your space, then make adjustments as necessary to ensure a constant level of CO2. The CDM-6000 works in conjunction with the CDDS-2 controller (sequencer) to effectively enrich indoor gardens and greenhouses with CO2 or reconfigured the system mode to vent excess CO2 if desired.
ENRICHMENT or VENTING MODE
The CDMC-6 can be used to operate CO2 producing (enrichment) equipment or CO2 venting (exhaust) equipment. Use the MODE button to quickly and easily switch between enrichment or venting functions. The venting mode is useful for evacuating accumulated CO2 in hospitals, class rooms, factories, conference and meeting rooms, offices, laboratories and mushroom culture facilities.
HOW THE CDMC-6 SYSTEM WORKS
The CDM-6000 samples the air, then sends the sample data to the CDDS-2. The CDDS-2 then activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period, every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal.
OVERSHOOT PROTECTION LOGIC
In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed CO2 enrichment. These learned parameters are stored in memory, even when the 'POWER' is off, until you reset the CDDS-2.
FEATURES
- Built-in Photo Sensor for enhanced control
- Easy to program and operate with adjustable hysteresis (differential)
- Programmed for overshoot protection logic
- Durable infrared sensor
- CO2 measurement range from 0-5000 PPM
- CO2 control range from 300-5000 PPM
- Easy to read LED display light will not affect plant growth
- Mode indicator LEDs
- Factory calibrated and inspected for precision performance
- Operates on 120 VAC at 60 Hz, 12 Amp switching capacity
- Manufactured in Oregon, USA