Hydrofarm, Inc. Digital C02 Sequencer GACDDS2

Description
The CDDS-2 activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal. In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed C02 enrichment. These learned parameters are stored in memory, even when the "POWER" is off, until you reset the CDDS-1. FEATURES Built-in Photo Sensor for enhanced control Easy to program and operate with adjustable hysteresis (differential) Programmed for overshoot protection logic Durable infrared sensor CO2 measurement range from 0-5000 PPM CO2 control range from 300-5000 PPM Easy to read LED display light will not affect plant growth Mode indicator LEDs Factory calibrated and inspected for precision performance Operates on 120 VAC at 60 Hz, 12 Amp switching capacity Manufactured in Oregon, USA
Description
The CDDS-2 activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal. In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed C02 enrichment. These learned parameters are stored in memory, even when the "POWER" is off, until you reset the CDDS-1. FEATURES Built-in Photo Sensor for enhanced control Easy to program and operate with adjustable hysteresis (differential) Programmed for overshoot protection logic Durable infrared sensor CO2 measurement range from 0-5000 PPM CO2 control range from 300-5000 PPM Easy to read LED display light will not affect plant growth Mode indicator LEDs Factory calibrated and inspected for precision performance Operates on 120 VAC at 60 Hz, 12 Amp switching capacity Manufactured in Oregon, USA

Suppliers

Company
Product
Description
Supplier Links
Digital C02 Sequencer - GACDDS2 - Hydrofarm, Inc.
Petaluma, CA, USA
Digital C02 Sequencer
GACDDS2
Digital C02 Sequencer GACDDS2
The CDDS-2 activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal. In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed C02 enrichment. These learned parameters are stored in memory, even when the "POWER" is off, until you reset the CDDS-1. FEATURES Built-in Photo Sensor for enhanced control Easy to program and operate with adjustable hysteresis (differential) Programmed for overshoot protection logic Durable infrared sensor CO2 measurement range from 0-5000 PPM CO2 control range from 300-5000 PPM Easy to read LED display light will not affect plant growth Mode indicator LEDs Factory calibrated and inspected for precision performance Operates on 120 VAC at 60 Hz, 12 Amp switching capacity Manufactured in Oregon, USA

The CDDS-2 activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all exhaust functions and close all doors and windows during the initial 24-hour adjustment period. You must allow this 24-hour adjustment period every time you relocate the system to a new space. After 24 hours, you can restart your exhaust functions and continue as normal.
In enrichment mode, the CDDS-2 employs a sophisticated adaptive algorithm "Overshoot Protection Logic" which learns the dynamics of the space being controlled. This allows the system to avoid dramatic overshoots inherent to set point controllers or timed C02 enrichment. These learned parameters are stored in memory, even when the "POWER" is off, until you reset the CDDS-1.

FEATURES

  • Built-in Photo Sensor for enhanced control
  • Easy to program and operate with adjustable hysteresis (differential)
  • Programmed for overshoot protection logic
  • Durable infrared sensor
  • CO2 measurement range from 0-5000 PPM
  • CO2 control range from 300-5000 PPM
  • Easy to read LED display light will not affect plant growth
  • Mode indicator LEDs
  • Factory calibrated and inspected for precision performance
  • Operates on 120 VAC at 60 Hz, 12 Amp switching capacity
  • Manufactured in Oregon, USA

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number GACDDS2
Product Name Digital C02 Sequencer
Unlock Full Specs
to access all available technical data

Similar Products