Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
CORDSET NOT INCLUDED
The Daystar has evolved from our high performance GLX commercial greenhouse reflector. The greenhouse challenge is to offer not only the most uniform lighting pattern for crops, but also the most efficient lighting systems possible so that the crop can get to market at the lowest possible production cost. There is no room for poor performance in any way. The Daystar uses the highest purity and efficiency European aluminum and was designed by the finest reflector engineers in the country. Its combination of uniformity and efficiency is unsurpassed in our industry. We urge you to compare the Daystar against other reflectors on the market; and find out why our design is the leading choice for 1000W sodiums and halides in both the competitive commercial greenhouse market and in the demanding eyes of your customers.
Super efficiency with both 1000W sodium and halide
Low profile design for lower clearance areas
Patented cool running double wall design
Compact and Lightweight; easy to hang
Designed exclusively for Hydrofarm by America's foremost lighting design engineers
World's finest European reflective specular aluminum; 99.85% pure with 95% reflectivity
Instructions, hangers, & lighting recommendations included
CSA certified
Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L Accepts: Sodium 250,400,430,600,750,
1000 - Halide 250,400,1000
Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem?
A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
CORDSET NOT INCLUDED
The Daystar has evolved from our high performance GLX commercial greenhouse reflector. The greenhouse challenge is to offer not only the most uniform lighting pattern for crops, but also the most efficient lighting systems possible so that the crop can get to market at the lowest possible production cost. There is no room for poor performance in any way. The Daystar uses the highest purity and efficiency European aluminum and was designed by the finest reflector engineers in the country. Its combination of uniformity and efficiency is unsurpassed in our industry. We urge you to compare the Daystar against other reflectors on the market; and find out why our design is the leading choice for 1000W sodiums and halides in both the competitive commercial greenhouse market and in the demanding eyes of your customers.
- Super efficiency with both 1000W sodium and halide
- Low profile design for lower clearance areas
- Patented cool running double wall design
- Compact and Lightweight; easy to hang
- Designed exclusively for Hydrofarm by America's foremost lighting design engineers
- World's finest European reflective specular aluminum; 99.85% pure with 95% reflectivity
- Instructions, hangers, & lighting recommendations included
- CSA certified
Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L
Accepts: Sodium 250,400,430,600,750,1000 - Halide 250,400,1000