Super efficiency with both 1000W sodium and halide
Includes cord set with 15' power cord
Low profile design for lower clearance areas
Patented cool running double wall design
Compact and Lightweight; easy to hang
Designed exclusively for Hydrofarm by America's foremost lighting design engineers
World's finest European reflective specular aluminum; 99.85% pure with 95% reflectivity
Instructions, hangers, & lighting recommendations included
Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L
Accepts: Sodium 400,430,600,1000 - Halide 400,1000
The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty.
Coolest running
Ultra-quiet with ISO-mount silencer
Rugged and durable
Dual voltage
North American brand components
Every unit factory tested
8 year warranty on ballast electrical components
U.S. patent D546,282
Air coolable with optional flange kit & fan
Compatible with all reflectors offered by Hydrofarm & most others
Ballast Size
- Super efficiency with both 1000W sodium and halide
- Includes cord set with 15' power cord
- Low profile design for lower clearance areas
- Patented cool running double wall design
- Compact and Lightweight; easy to hang
- Designed exclusively for Hydrofarm by America's foremost lighting design engineers
- World's finest European reflective specular aluminum; 99.85% pure with 95% reflectivity
- Instructions, hangers, & lighting recommendations included
Reflector size: 7 3/8"H x 12 1/2"W x 18 1/2"L
Accepts: Sodium 400,430,600,1000 - Halide 400,1000
The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty.
- Coolest running
- Ultra-quiet with ISO-mount silencer
- Rugged and durable
- Dual voltage
- North American brand components
- Every unit factory tested
- 8 year warranty on ballast electrical components
- U.S. patent D546,282
- Air coolable with optional flange kit & fan
- Compatible with all reflectors offered by Hydrofarm & most others
Ballast Size