Hydrofarm, Inc. Cut Kit Tray 10" x 20" CKTRAY

Description
Cut Kit Tray 22" x 10½" x 2½" Heavy duty No holes Reuseable
Description
Cut Kit Tray 22" x 10½" x 2½" Heavy duty No holes Reuseable

Suppliers

Company
Product
Description
Supplier Links
Cut Kit Tray 10
Petaluma, CA, USA
Cut Kit Tray 10" x 20"
CKTRAY
Cut Kit Tray 10" x 20" CKTRAY
Cut Kit Tray 22" x 10½" x 2½" Heavy duty No holes Reuseable

Cut Kit Tray

  • 22" x 10½" x 2½"
  • Heavy duty
  • No holes
  • Reuseable

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number CKTRAY
Product Name Cut Kit Tray 10" x 20"
Unlock Full Specs
to access all available technical data

Similar Products