White Flood Table 52.25" X 104.5" X 6.5" (ID: 48" X 96" X 7")
Botanicare grow trays are available in many sizes to suit most applications. The trays are 7 inches deep and are ideal for use with rockwool, grow rock or pots filled with a soilless grow substrate. They are made from thick, durable, high-impact ABS which prevents the trays from bowing or sagging under the weight of large plants or full capacity water for years of continuous use.
<
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | BCPT4X8 |
| Product Name | White Flood Table 52.25" X 104.5" X 6.5" (ID: 48" X 96" X.. |