The JETSTREAM is the most versatile system on the market, designed to grow tomatoes, cucumbers, peppers, herbs and flower crops.Any preferred grow substrate can be utilized with the JETSTREAM including Rockwool, coir fiber, READY-GRO soilless organic mix or pots filled with grow rock or Perlite. This system is popular with small commercial growers, as well as hobbyists, schools and researchers.
The JETSTREAM is a top watering, drip method using 4 gallon per hour emitters for a no clog feed.Top feed gives the grower greater flexibility with larger configurations and less water than flood systems.Trays come equipped with professional tub outlet drain fittings, with removable screens allowing users to install a stand off to adjust the solution level in the tray. The JETSTREAM is equipped with a 2 inch drain module to handle high volumes of water. Users can be assured of no drain back-ups or overflows.
The JETSTREAM comes standard with 6 inch wide trays and 8 inch trays are available with lids drilled for pots and different drip/spray emitters.
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | BCHSJS6 |
| Product Name | 6 Tray Jetstream |