Hydrofarm, Inc. Boss 6" Multi-Drain BCB6MD

Description
Cocogro BOSS is a Premium Soilless Organic Grow Media unique in its composition and is manufactured with extra washes to remove excess sodium. BOSS is made from 3/4" double sieved coir fibers for increased air space to the root zone. The fiber is aged 18 to 24 months and is fully decomposed to ensure no P.H. or E.C. drifts. BOSS is exceptional because of its multi-drain capability. It contains a coarse coir fiber mat on the bottom of the block to allow for free drainage and to keep coir fiber particles from draining out of the bag. Each BOSS is compressed in a 5 to 1 ratio and is available in 6" X 6" and 8" X 8" bags. Another benefit Boss offers is its packaging. BOSS is wrapped in a horticultural grade poly bag that is white on the outside and black on the inside to insure a low temperature and no light to promote healthy root systems. Finally, BOSS is very simple to use: just open the top of the bag and hydrate coir; BOSS will expand to full size in just minutes.
Description
Cocogro BOSS is a Premium Soilless Organic Grow Media unique in its composition and is manufactured with extra washes to remove excess sodium. BOSS is made from 3/4" double sieved coir fibers for increased air space to the root zone. The fiber is aged 18 to 24 months and is fully decomposed to ensure no P.H. or E.C. drifts. BOSS is exceptional because of its multi-drain capability. It contains a coarse coir fiber mat on the bottom of the block to allow for free drainage and to keep coir fiber particles from draining out of the bag. Each BOSS is compressed in a 5 to 1 ratio and is available in 6" X 6" and 8" X 8" bags. Another benefit Boss offers is its packaging. BOSS is wrapped in a horticultural grade poly bag that is white on the outside and black on the inside to insure a low temperature and no light to promote healthy root systems. Finally, BOSS is very simple to use: just open the top of the bag and hydrate coir; BOSS will expand to full size in just minutes.

Suppliers

Company
Product
Description
Supplier Links
Boss 6
Petaluma, CA, USA
Boss 6" Multi-Drain
BCB6MD
Boss 6" Multi-Drain BCB6MD
Cocogro BOSS is a Premium Soilless Organic Grow Media unique in its composition and is manufactured with extra washes to remove excess sodium. BOSS is made from 3/4" double sieved coir fibers for increased air space to the root zone. The fiber is aged 18 to 24 months and is fully decomposed to ensure no P.H. or E.C. drifts. BOSS is exceptional because of its multi-drain capability. It contains a coarse coir fiber mat on the bottom of the block to allow for free drainage and to keep coir fiber particles from draining out of the bag. Each BOSS is compressed in a 5 to 1 ratio and is available in 6" X 6" and 8" X 8" bags. Another benefit Boss offers is its packaging. BOSS is wrapped in a horticultural grade poly bag that is white on the outside and black on the inside to insure a low temperature and no light to promote healthy root systems. Finally, BOSS is very simple to use: just open the top of the bag and hydrate coir; BOSS will expand to full size in just minutes.

Cocogro BOSS is a Premium Soilless Organic Grow Media unique in its composition and is manufactured with extra washes to remove excess sodium. BOSS is made from 3/4" double sieved coir fibers for increased air space to the root zone. The fiber is aged 18 to 24 months and is fully decomposed to ensure no P.H. or E.C. drifts. BOSS is exceptional because of its multi-drain capability. It contains a coarse coir fiber mat on the bottom of the block to allow for free drainage and to keep coir fiber particles from draining out of the bag.
Each BOSS is compressed in a 5 to 1 ratio and is available in 6" X 6" and 8" X 8" bags. Another benefit Boss offers is its packaging. BOSS is wrapped in a horticultural grade poly bag that is white on the outside and black on the inside to insure a low temperature and no light to promote healthy root systems.
Finally, BOSS is very simple to use: just open the top of the bag and hydrate coir; BOSS will expand to full size in just minutes.

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number BCB6MD
Product Name Boss 6" Multi-Drain
Unlock Full Specs
to access all available technical data

Similar Products