These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required.
Wireless remote control
High SEER rating - 18.0
Inverter (variable speed compressor)
Gold Fin (TM) Anti-Corrosion
Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set
24 hr On/Off timer
Dehumidify capacity (pts/hr): 9.5
Fan Speeds: 4-way/Auto/Chaos
Quiet mode
Temperature Display on Indoor Unit
Auto mode
Auto Sleep mode
Power diffuser
Evaporator Frost Control
Auto restart/reset
Low ambient AC
Plasma air purifying system
Each kit comes complete with head unit and base.
Thermostat range (cooling/heating): 64-86/60-86 F
*Copper Line Set sold seperately* (ACANS30LS)
Warranty Information:
Warranty void unless installed by a HVAC professional.
Outdoor unit ambient temperature operating range:
Cooling: 14 F to 109 F (-5 C to 43 C)
Heating: 23 F to 75 F (-5 C to 24 C)
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required.
- Wireless remote control
- High SEER rating - 18.0
- Inverter (variable speed compressor)
- Gold Fin (TM) Anti-Corrosion
- Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set
- 24 hr On/Off timer
- Dehumidify capacity (pts/hr): 9.5
- Fan Speeds: 4-way/Auto/Chaos
- Quiet mode
- Temperature Display on Indoor Unit
- Auto mode
- Auto Sleep mode
- Power diffuser
- Evaporator Frost Control
- Auto restart/reset
- Low ambient AC
- Plasma air purifying system
- Each kit comes complete with head unit and base.
- Thermostat range (cooling/heating): 64-86/60-86 F
*Copper Line Set sold seperately* (ACANS30LS)
Warranty Information:
Warranty void unless installed by a HVAC professional.
Outdoor unit ambient temperature operating range:
Cooling: 14 F to 109 F (-5 C to 43 C)
Heating: 23 F to 75 F (-5 C to 24 C)